Hard Drive

Do you have non-mission critical applications that require economical high capacity and reliability hard disk drives? HPE SATA Hard Drives are built for reliability and larger capacity needs for today's non-mission critical server applications and storage environments. These high-capacity drives provide the lowest $/GB, and the best price advantage for non-mission critical applications with low workloads of 40% or less.

HPE SATA Hard Drives are available in both Large Form Factor (LFF) (3.5-inch) and Small Form Factor (SFF) (2.5-inch) and ship with a standard one-year warranty. All HPE hard drives pass a rigorous qualification process, which certify that every HPE drive is proven to perform in your HPE ProLiant Server environments.

Before final certification, all HPE SATA Hard Drives are optimized for compatibility and functionality, including support of SMART and HPE Systems Insight Manager.

Manufacturer Part Number
846785-B21
EAN/UPC
0190017022659,190017022659
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical features :

What Is In The Box

  • (1) HPE 6TB 6G SATA 7.2K rpm LFF (3.5-inch) 512e Low Profile Midline 1yr Warranty Hard Drive

Product Differentiator (long)

  • HPE 6TB 6G SATA 7.2K rpm LFF (3.5-inch) 512e Low Profile Midline 1yr Warranty Hard Drive
Warranty :
  • SATA hard drives have a 1-year limited warranty regardless of the warranty period for the system in which they are installed.

Dimensions and weight :

Dimensions (W x D x H): 14.61 x 25.4 x 21.92 cm (5.75 x 10 x 8.63 in)
Weight: 1.36 kg (3 lb)