Dual 340GB Read Intensive-2 Solid State Drive M.2 Kit for ProLiant ML/DL Servers

Do you need more performance from your HPE ProLiant Sever series or HPE Synergy platforms? HPE Solid State Drives (SSDs) deliver exceptional performance and endurance while reducing power consumption for customers with applications requiring high random read and write IOPs performance. Categorized by Read Intensive (RI), Mixed Use (MU), and Write Intensive (WI), you can choose the right SSD that tailors to your workload demands.

Also, you can prevent data loss and monitor the SSD life with HPE SmartSSD Wear Gauge compatibility in management tools. Leveraging NAND Flash technology, they support HPE ProLiant servers including Gen9 and server storage platforms.

Available as Small Form Factor (SFF) and Large Form Factor (LFF) hot plug devices, non-hot plug SFF devices, and SFF Quick Release devices, you have great flexibility in your installation. These drives deliver higher performance, better latency, and more power-efficient solutions when compared with traditional rotating media.

Manufacturer Part Number
835565-B21
EAN/UPC
0889894321893,889894321893
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical features :

Capacity (GB)

  • Dual 340GB

Interface

  • SATA

SSD type

  • Read Intensive (<=1 DWPD)

Read IOPS (Q=16, 4KiB)

  • 71,000 IOP/s

Write IOPS (Q=16, 4KiB)

  • 14,500 IOP/s

Product differentiator

  • HPE Dual 340GB Read Intensive-2 Solid State Drive M.2 Kit for ProLiant ML/DL Servers
Warranty :
  • 3/0/0 warranty
  • Customer Self Repair (CSR) subject to maximum usage limitations. Maximum usage limit: This is the maximum amount of data that can be written to the drive. Drives that have reached this limit will not be eligible for warranty coverage.


Dimensions and weight :

Dimensions (W x D x H): 18.42 x 22.23 x 13.97 cm (7.25 x 8.75 x 5.5 in)
Weight: 0.45 kg (1 lb)