Product Overview
In today’s dynamic business environment, employees are becoming more mobile and collaborative than ever. To stay productive, they need dependable, business-class access to network applications throughout the office. Cisco® WAP571 Wireless-AC/N Premium Dual Radio Access Points provide a simple, cost-effective way to extend highly secure, high-performance mobile networking to your employees and guests, so they can stay connected anywhere in the office, regardless of what mobile devices they use. This flexible solution lets you connect dozens of employees, and can scale to accommodate additional users and changing business needs.
The WAP571 Wireless-AC/N Premium Dual Radio Access Point uses concurrent dual-band radio for improved coverage and user capacity. The 3x3 multiple-input multiple-output (MIMO) technology with three spatial streams allows the access point to run at maximum performance in both the 5.0-GHz and 2.4-GHz frequency. Gigabit Ethernet LAN interfaces with Power over Ethernet (PoE) facilitates flexible installation and reduces cabling and wiring costs. Intelligent quality-of-service (QoS) features let you prioritize bandwidth-sensitive traffic for voice over IP (VoIP) and video applications.
To provide highly secure guest access to visitors and other users, WAP571 Wireless-AC/N Premium Dual Radio Access Points support a captive portal with multiple authentication options and the ability to configure rights, roles, and bandwidth. A customized guest login page lets you present a welcome message and access details, and reinforces your brand with company logos.
WAP571 Wireless-AC/N Premium Dual Radio Access Points are easy to set up and use, with intuitive wizard-based configuration to get you up and running in minutes. An attractive design with flexible mounting options allows the access points to smoothly blend into any small-business environment.
To enhance reliability and safeguard sensitive business information, WAP571 Wireless-AC/N Premium Dual Radio Access Points support both Wi-Fi Protected Access (WPA) Personal and Enterprise, encoding all your wireless transmissions with powerful encryption. In addition, 802.1X RADIUS authentication helps keep unauthorized users out.
Designed to scale smoothly as your organization grows, the access points feature controller-less Single Point Setup, which simplifies the deployment of multiple access points without additional hardware. With a Wireless-AC/N Premium Dual Radio Access Point, you can extend business-class wireless networking to employees and guests anywhere in the office, with the flexibility to meet new business needs for years to come.
Note:
Specifications
IEEE 802.11ac, 802.11a, 802.11n, 802.11g, 802.11b, 802.3af, 802.3u, 802.1X (security authentication), 802.1Q (VLAN), 802.1D (Spanning Tree), 802.11i (WPA2 security), 802.11e (wireless QoS), IPv4 (RFC 791), IPv6 (RFC 2460)
Ports: 2 LAN Gigabit Ethernet autosensing
Cabling type: Category 5e or better
Antennas: Internal antennas optimized for installation on a wall or ceiling
LED indicators: One LED
Operating system: Linux
Physical Interfaces
Ports: 2- 10/100/1000 Ethernet, with support for 802.3at at PoE support is only for 1 port and not 2 ports
Buttons: Reset button
Lock slot: Slot for Kensington lock
LEDs: 1 LED
Physical Specifications
Physical dimensions (W x D x H): 9.05 x 9.05 x 1.57 in. (230 x 230 x 40 mm)
Weight: 1.71 lb (778g)
Network Capabilities
VLAN support: Yes
Number of VLANs: 1 management VLAN plus 8 VLANs for SSIDs
802.1X supplicant: Yes
SSID-to-VLAN mapping: Yes
Auto-channel selection: Yes
Spanning tree: Yes
Load balancing: Yes
IPv6: Yes
Layer 2: 802.1Q-based VLANS, 8 active VLANs plus 1 management VLAN
Security
WPA, WPA2: Yes, including Enterprise authentication
Access control: Yes, management access control list (ACL) plus MAC ACL
Secure management: HTTPS
SSID broadcast: Yes
Rogue access point detection: Yes
Mounting and Physical Security
Multiple mounting options: Mounting bracket included for easy ceiling or wall mounting
Physical security lock: Kensington lock slot
Quality of Service
QoS: Wi-Fi Multimedia and Traffic Specification (WMM TSPEC), client QoS
Performance
Wireless throughput: Up to 1.9Gbps data rate (real-world throughput will vary)
Recommended user support: Up to 200 connective users, 50 active users per radio
Multiple-Access Point Management
Single Point Setup: Yes
Number of access points per cluster: 16
Active clients per cluster: 960
Configuration
Web user interface: Built-in web user interface for easy browser-based configuration (HTTP, HTTPS)
Management
Management protocols: Web browser, Simple Network Management Protocol (SNMP) v3, Bonjour
Remote management: Yes
Event logging: Local, remote syslog, email alerts
Network diagnostics: Logging and packet capture
Web firmware upgrade: Firmware upgradable through web browser, imported or exported configuration file
Dynamic Host Configuration Protocol (DHCP): DHCP client
IPv6 host: Yes
HTTP redirect: Yes