E3-PRO V5 Desktop Motherboard

Perfect ATX gaming board for Xeon E3-1200 v5 processors

  • LGA1151 socket for Intel® Xeon® E3-1200 v5 processors and 6th-genereation CoreTM, Pentium® and Celeron® processors
  • Dual-channel DDR4 2133 support
  • SupremeFX: Flawless audio that makes you part of the game
  • Sonic Radar ll: Scan and detect your enemies to dominate
  • Intel Gigabit Ethernet, LANGuard and GameFirst technology: Top-speed protected networking
  • RAMCache: Speed up your game loads
  • Gamer's Guardian: Highly-durable components and smart DIY features
  • USB 3.1 Type-A/C and M.2: Ultra-speedy transfers for faster gaming

Manufacturer Part Number
E3-PRO V5
EAN/UPC
0889349336809,889349336809
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

  • Intel® Socket 1151 for Xeon® E3-1200 v5 and 6th genereation CoreTM, Pentium® and Celeron® Processors 
  • Supports Intel® 14 nm CPU
  • Supports Intel® Turbo Boost Technology 2.0 
  • * The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
  • * Refer to www.asus.com for CPU support list
Chipset
  • Intel® C232
Memory
  • 4 x DIMM, Max. 64GB, DDR4 2133 MHz ECC, Non-ECC, Un-buffered Memory 
  • Dual Channel Memory Architecture 
  • Supports Intel® Extreme Memory Profile (XMP)
  • ** Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
  • * Hyper DIMM support is subject to the physical characteristics of individual CPUs. 
  • * The maximum memory frequency supported varies by processor.
  • * Due to Intel® chipset limitation, DDR4 2133 MHz and higher memory modules on XMP mode will run at the maximum transfer rate of DDR4 2133 Mhz.
Multi-GPU Support
  • Supports AMD 2-Way CrossFireX Technology
Expansion Slots
  • 1 x PCIe 3.0/2.0 x16 (x16 mode, ) 
  • 1 x PCIe 3.0/2.0 x16 (max at x4 mode) *1
  • 2 x PCIe 3.0/2.0 x1 
  • 3 x PCI
Storage
  • Intel® C232 chipset : 
  • 1 x M.2 Socket 3, with M key, type 2242/2260/2280 storage devices support (both SATA & PCIE mode)*2
  • 6 x SATA 6Gb/s port(s), 
  • Support Raid 0, 1, 5, 10
  • Intel® Rapid Storage Technology Enterprise supports*3
LAN
  • Realtek® RTL8111H, 1 x Gigabit LAN Controller(s)
Audio
  • Realtek® ALC887-VD2 8-Channel High Definition Audio CODEC 
  • - Supports : Jack-detection, Multi-streaming, Front Panel MIC Jack-retasking
  • Audio Feature :
  • - LED-illuminated design - Brighten up your build with the gorgeous illuminated audio trace path.
  • - Audio Shielding: Ensures precision analog/digital separation and greatly reduced multi-lateral interference
  • - Dedicated audio PCB layers: Separate layers for left and right channels to guard the quality of the sensitive audio signals
  • - Premium Japanese-made audio capacitors: Provide warm, natural and immersive sound with exceptional clarity and fidelity
USB Ports
  • Intel® C232 chipset :
  • 6 x USB 3.0/2.0 port(s) (4 at back panel, blue, 2 at mid-board)
  • Intel® C232 chipset : 
  • 6 x USB 2.0/1.1 port(s) (4 at back panel, , 2 at mid-board)
Special Features
  • ASUS 5X Protection II :
  • - ASUS LANGuard - 2.5X higher surge tolerance
  • - ASUS Overvoltage Protection - World-class circuit-protecting power design
  • - ASUS DIGI+ VRM - 4 Phase digital power design
  • - ASUS DRAM Overcurrent Protection - Prevents damage from short circuits
  • - ASUS Stainless-Steel Back I/O - 3X corrosion-resistance for greater durability
  • ASUS EPU :
  • - EPU 
  • ASUS Exclusive Features :
  • - AI Suite 3
  • - Ai Charger 
  • - Anti-Surge
  • - ASUS UEFI BIOS EZ Mode featuring friendly graphics user interface 
  • - USB 3.0 Boost
  • - Disk Unlocker
  • - Mobo Connect
  • - PC Cleaner
  • ASUS Quiet Thermal Solution :
  • - Stylish Fanless Design Heat-sink solution & MOS Heatsink 
  • - ASUS Fan Xpert 2+
  • ASUS EZ DIY :
  • - ASUS CrashFree BIOS 3 
  • - ASUS EZ Flash 3 
  • - ASUS UEFI BIOS EZ Mode
  • - Push Notice
  • ASUS Q-Design :
  • - ASUS Q-Slot
  • - ASUS Q-DIMM 
  • Media Streamer
Operating System Support
  • Windows® 10 , 64bit
  • Windows® 8.1 , 64bit
  • Windows® 7 , 32bit/64bit *4
Back I/O Ports
  • 1 x PS/2 keyboard (purple)
  • 1 x PS/2 mouse (green)
  • 1 x LAN (RJ45) port(s)
  • 4 x USB 3.0 
  • 4 x USB 2.0 
  • 3 x Audio jack(s)
Internal I/O Ports
  • 1 x USB 3.0 connector(s) support(s) additional 2 USB 3.0 port(s) (19-pin)
  • 1 x USB 2.0 connector(s) support(s) additional 2 USB 2.0 port(s)
  • 1 x M.2 Socket 3 for M Key, type 2242/2260/2280 devices
  • 1 x COM port(s) connector(s)
  • 6 x SATA 6Gb/s connector(s)
  • 1 x CPU Fan connector(s) (1 x 4 -pin)
  • 2 x Chassis Fan connector(s) (2 x 4 -pin)
  • 1 x S/PDIF out header(s)
  • 1 x 24-pin EATX Power connector(s)
  • 1 x 8-pin ATX 12V Power connector(s)
  • 1 x Front panel audio connector(s) (AAFP)
  • 1 x System panel(s) 
  • 1 x Clear CMOS jumper(s)
Accessories
  • User's manual
  • I/O Shield
  • 4 x SATA 6Gb/s cable(s)
  • 1 x M.2 Screw Package
  • 1 x Supporting DVD
BIOS
  • 128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI 3.0, WfM 2.0, SM BIOS 3.0, ACPI 5.0, Multi-language BIOS, ASUS EZ Flash 3,
  • CrashFree BIOS 3, F6 Qfan Control, F3 My Favorites, F9 Quick Note, Last Modified Log, F12 PrintScreen function, and ASUS DRAM SPD (Serial Presence Detect) memory information
Manageability
  • WfM 2.0, DMI 3.0, WOL by PME, PXE
Support Disc
  • Drivers
  • ASUS Utilities
  • ASUS EZ Update 
  • Anti-virus software (OEM version)
Form Factor
  • ATX Form Factor 
  • 12 inch x 8.6 inch ( 30.5 cm x 21.8 cm )
Note

*1: When PCIE x16_2 is occupied by x4 or faster devices, PCIE x1_1 and PCIE x1_2 will be disabled.
*2: When the M.2 Socket 3 is operating in SATA mode, SATA port 1 will be disabled.
* M.2 Socket and PCIe X16_2 connector support PCIe mode and share bandwidth. By default, the device detection priority of the system is as follows: SATA Mode M.2 > PCIe X16_2 connector.
*3: Before creating RAID on Windows 7, we recommend that you install Windows 7 first via ASUS EZ Installer.
*4: Please refer to ASUS website and download "Windows 7 installation guide" and "ASUS EZ installer" to install Windows 7.