WAP150 Wireless-AC/N Dual Radio Access Point with PoE

Product Overview

In today’s dynamic business environment, employees are becoming more mobile and collaborative than ever. To stay productive, they need dependable, business-class access to network applications throughout the office. Cisco® WAP150 Wireless-AC/N Dual Radio Access Points provide a simple, cost-effective way to extend more secure, high-performance mobile networking to your employees and guests, so they can stay connected anywhere in the office. This flexible solution lets you connect dozens of employees, and can scale to accommodate additional users and changing business needs.

The WAP150 access point uses concurrent dual-band radios for improved coverage on mobile devices. Gigabit Ethernet LAN interfaces with Power over Ethernet (PoE) support flexible installation and can reduce cabling and wiring costs. Intelligent quality-of-service (QoS) features let you prioritize bandwidth-sensitive traffic for voice over IP (VoIP) and video applications.

To provide highly secure guest access to visitors and other users, WAP150 access points support a captive portal with multiple authentication options and the ability to configure rights, roles, and bandwidth. A customized guest login page lets you present a welcome message and access details, and reinforces your brand with company logos.

The WAP150 Wireless-AC/N Dual Radio Access Point is easy to set up and use, with intuitive wizard-based configuration to get you up and running in minutes. An attractive design with flexible mounting options allows the access points to blend well into any small business environment.

To enhance reliability and safeguard sensitive business information, WAP150 access points support both Wi-Fi Protected Access (WPA) Personal and Enterprise, encoding all your wireless transmissions with powerful encryption. In addition, 802.1X RADIUS authentication helps keep unauthorized users out.

Designed to scale smoothly as your organization grows, the access point features controller-less Single Point Setup, which simplifies the deployment of multiple access points without additional hardware. With WAP150 access points, you can extend business-class wireless networking to employees and guests anywhere in the office, with the flexibility to meet new business needs for years to come.

Manufacturer Part Number
WAP150-A-K9-NA
EAN/UPC
0882658823503,882658823503
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Standards: IEEE 802.11ac, 802.11n, 802.11g, 802.11b, 802.3af, 802.3u, 802.1X (security authentication), 802.1Q (VLAN), 802.1D (Spanning Tree), 802.11i (WPA2 security), 802.11e (wireless QoS), IPv4 (RFC 791), IPv6 (RFC 2460)

Ports: LAN Gigabit Ethernet auto-sensing

Cabling type: Category 5e or better

Antennas: Internal antennas optimized for installation on a wall or ceiling

LED indicators: 1 multifunction LED

Operating system: Linux

Physical Interfaces

Ports: 10/100/1000 Ethernet, with support for 802.3af /at PoE, power port for AC adapter (included)

Buttons: Reset button, power on/off push button

Lock slot: Slot for Kensington lock

LEDs: 1 LED

Physical Specifications

Physical dimensions (W x D x H): 5.31 x 5.31x 1.5 in. (135 x 135 x 38 mm)

Weight: 0.77lb or 350g

Network Capabilities

VLAN support: Yes

Number of VLANs: 1 management VLAN plus 8 VLANs for SSIDs

802.1X supplicant: Yes

SSID-to-VLAN mapping: Yes

Auto-channel selection: Yes

Spanning tree: Yes

Load balancing: Yes

IPv6: Yes

  • IPv6 host support
  • IPv6 RADIUS, syslog, Network Time Protocol (NTP)

Layer 2: 802.1Q-based VLANS, 8 active VLANs plus 1 management VLAN

Security

WPA, WPA2: Yes, including Enterprise authentication

Access control: Yes, management access control list (ACL) plus MAC ACL

Secure management: HTTPS

SSID broadcast: Yes

Rogue access point detection: Yes

Mounting and Physical Security

Multiple mounting options: Desktop or Wall

Physical security lock: Kensington lock slot

Quality of Service

QoS: Wi-Fi Multimedia and Traffic Specification (WMM TSPEC), client QoS

Performance

Wireless throughput: Up to 1.2 Gbps data rate (real-world throughput will vary)

Recommended user support: Up to 64 connective users, 10 active users per radio

Multiple-Access Point Management

Single Point Setup: Yes

Number of access points per cluster: 4

Active clients per cluster: 120

Configuration

Web user interface: Built-in web user interface for easy browser-based configuration (HTTP, HTTPS)

Management

Management protocols: Web browser, Simple Network Management Protocol (SNMP) v3, Bonjour

Remote management: Yes

Event logging: Local, remote syslog, email alerts

Network diagnostics: Logging and packet capture

Web firmware upgrade: Firmware upgradable through web browser, imported or exported configuration file

Dynamic Host Configuration Protocol (DHCP): DHCP client

IPv6 host: Yes

HTTP redirect: Yes