Hydro Series H100i v2 Extreme Performance Liquid CPU Cooler

Dual SP120L PWM fans with Corsair Link monitoring and control for extreme liquid CPU cooling performance

The Hydro Series H100i v2 is an extreme performance, all-in-one liquid CPU cooler for cases with 240mm radiator mounts. The 240mm radiator and dual SP120L PWM fans provide the excellent heat dissipation you need for highly overclocked CPUs. Corsair Link is built in, so you can monitor temperatures, adjust cooling performance and customize LED lighting directly from your desktop.

240mm radiator

The double-wide radiator offers approximately twice the cooling area of our Hydro Series coolers which use a 120mm or 140mm radiator. It fits virtually any case that has dual 120mm fan mounts spaced for a 240mm radiator.

Advanced SP120L PWM fans

Our custom-designed SP120L fans are different than standard case fans – they’re custom-designed to deliver high static pressure for mounting directly against radiators, and the fan blades are specially shaped for maximum air delivery with minimum noise. Since they’re PWM controlled, you can customize the fan speed to choose the optimal point on the performance/noise curve. 

Built-in Corsair Link for monitoring, customization, and control

Attach the included Corsair Link cable to a USB header on your motherboard and download the free Corsair Link software to unlock even more power. You can customize cooling performance, monitor coolant and CPU temperatures, and change the color of the RGB LED lighting from the default white to match your system, or to change color based on temperature readings and other inputs.

High-performance CPU cooling made simple

Gone are the days when watercooling required lots of work. The H100i v2 is a closed loop design that comes pre-filled, and it comes with a modular, tool-free mounting bracket for faster installation.

Manufacturer Part Number
CW-9060025-WW
EAN/UPC
0843591071536,843591071536
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECH SPECS

Warranty: Five years

Cold Plate Material: Copper

Fan Specification: 120mm (x2)

Radiator Material: Aluminum

Socket Support: AMD: AM2, AM3, FM1, FM2, Intel LGA: 1150, 1151, 1155, 1156, 1366, 2011, 2011-3

Tubing: Large-diameter, low permeability