Built for business. Designed to impress.
Count on powerful productivity packed in a sleek, versatile 14" design with best-in-class security and manageability.
Note:
Processor
6th Generation Intel® Core™ i5-6300U Processor (Dual Core, 2.4GHz, 3M cache)
Operating System
Windows 7 Professional, English, 64bit (includes Windows 8.1 Pro 64bit License and Media)
Productivity Software
Microsoft Office Trial
Memory2
8GB (1x8G) 2133MHz DDR4 Memory
Hard Drive
256GB M.2 SATA Solid State Drive
Display
35.6cm (14.0") HD (1366x768) Non-Touch Anti-Glare LCD with Camera and Mic, WWAN
Warranty
1 Yr Onsite Service
Dimensions
Width: 334.9mm / 13.2"
Height (front): 23.2mm / 0.9"
Depth: 231.1mm / 9.1"
Starting weight:
1.76 kg / 3.88 lbs3
(4 cell battery, M.2 SSDA, non touch, FHD LCD)
Keyboard
US English Backlit 82-key keyboard
Primary Battery
Primary 4-cell 62W/HR Battery
Regulatory
Regulatory Model: P62G
Regulatory Type: P62G001
ENERGY STAR 6.1
EPEAT Gold Registered. For specific country participation and rating, please see www.epeat.net
BFR/PVC free4
TAA configurations available
Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment