Where work happens.
No one ever said that security had to be boring. The Latitude 7000 Series is the world’s most secure Ultrabook™ and also happens to be one of the world’s most beautiful.
It’s built with premium materials, such as woven carbon fiber, and loaded with industry-leading security including comprehensive encryption, advanced authentication and malware prevention. Now, you don’t have to choose between beautiful design and superior security.
The new Latitude 7000 Series laptop is thinner and lighter than ever, available in a 12.5-inch or 14-inch screen size, and features the latest 6th generation Intel® Core™ vPro™ processors.
It’s equipped with the ultimate tools to enable mobile professionals to stay productive anywhere, anytime. As with previous generations, the Latitude 7000 Series is the only Ultrabook™ designed to be compatible with an existing laptop (E-family) docking station. Also, enjoy the choice of WiGig technology for seamless connectivity and a desktop free of wires for ultimate at the desk productivity.
And, backed by 24/7 access to enterprise-class support with optional Dell ProSupport™ Plus, we’ve got you covered, all the time.
Note:
Processor
Intel® Core™ i5-6300U (Dual Core, 2.4GHz, 3M cache, 15W)
Operating System
Windows 7 Professional, English, 64bit (includes Windows 8.1 Pro 64bit License and Media)
Productivity Software
Microsoft Office Trial
Memory2
8GB (1x8GB) 2133MHz DDR4 Memory
Hard Drive
128GB M.2 SATA Solid State Drive
Video Card
Intel® Core™ i5-6300 Processor with Intel Integrated HD Graphics 520
Display
12.5” HD (1366 x 768) Anti Glare LCD with Camera/Mic, WWAN Capable
Digitally Delivered Software
-- Select --
Warranty
3 Yrs Onsite Service
Ports
Universal Jack
2 x USB 3.1
SD 4.0 Memory Card Reader
Network connector (RJ-45), SIM card slot
Slots
3 M.2 expansion slots: 1 SSD, 1 WWAN/HCA and 1 WLAN/BT/WiGig
Lock Slot
Dimensions
Height: 18.85 mm (0.74") x Width: 310.5 mm (12.22") x Depth: 215.15 mm (8.49")
Weight: 1.26Kg (2.77lbs)
Keyboard
Backlight Keyboard (English)
Primary Battery
Primary 4-cell 55W/HR Battery
Regulatory
Regulatory Model: P26S
Regulatory Type: P26S001
ENERGY STAR 6.1
TAA configurations available
EPEAT Registered. For specific country participation and rating, please see www.epeat.net
BFR/PVC free
Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment