Where work happens.
No one ever said that security had to be boring. The Latitude 7000 Series is the world’s most secure Ultrabook™ and also happens to be one of the world’s most beautiful.
It’s built with premium materials, such as woven carbon fiber, and loaded with industry-leading security including comprehensive encryption, advanced authentication and malware prevention. Now, you don’t have to choose between beautiful design and superior security.
Note:
Processor
Intel® Core™ i5-6300U (Dual Core, 2.4GHz, 3M cache, 15W)
Operating System
Windows 7 Professional, English, 64bit (includes Windows 8.1 Pro 64bit License and Media)
Productivity Software
Microsoft Office Trial
Memory2
8GB (1x8GB) 2133MHz DDR4 Memory
Hard Drive
128GB M.2 SATA Solid State Drive
Video Card
Intel® Core™ i5-6300U Processor Base with Intel Integrated HD Graphics 520
Display
14.0” FHD (1920 x 1080) Anti Glare LCD with Camera/Mic, WWAN Capable
Digitally Delivered Software
-- Select --
Warranty
3 Yrs Onsite Service
Ports
Universal Jack
3 x USB 3.0
HDMI
SD 4.0 Memory Card Reader
Network connector (RJ-45), SIM card slot
Slots
3 M.2 expansion slots: 1 SSD ,1 WWAN/HCA and 1 WLAN/BT/WiGig
Lock Slot
Dimensions
Height: 19.4 mm (0.76") x Width: 334.9 mm (13.19") x Depth: 232 mm (9.13")
Weight: 1.50Kg (3.32lbs)
Keyboard
Internal Dual Pointing Backlight Keyboard (English)
Primary Battery
Primary 4-cell 55W/HR Battery
Regulatory
Regulatory Model: P61G
Regulatory Type: P61G001
ENERGY STAR 6.1
TAA configurations available
EPEAT Registered. For specific country participation and rating, please see www.epeat.net
BFR/PVC free
Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment