EF-S 18-135mm f/3.5-5.6 IS USM

EF-S 18-135mm f/3.5-5.6 IS USM

An all-around lens ideal for creative photography and movies, Canon's EF-S 18-135mm f/3.5-5.6 IS USM adds cutting-edge technology to an extremely flexible zoom range. Delivering remarkable performance for everyday capture, it's equipped with Canon's new NANO USM technology, featuring high-speed and near-silent AF. What's more, it's also compatible with Canon's new Power Zoom Adapter PZ-E1 for more natural zooming during movie capture. For landscapes, portraits, sports videos and everything in between, the EF-S 18-135mm f/3.5-5.6 IS USM provides great versatility with its magnificent optics, comprehensive zoom range and premium design. It's an impressive complement to the EOS 80D camera, or any EOS camera with an APS-C size sensor.

Manufacturer Part Number
1276C002
EAN/UPC
0013803272048,013803272048
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Focal Length & Maximum Aperture


18-135mm f/3.5–5.6

Lens Construction


16 elements in 12 groups

Diagonal Angle of View


74°20'-11°30'

Focus Adjustment


AF with full-time manual

Closest Focusing Distance


1.28 ft./0.39m

Filter Size


2.6 in./67mm diameter

Max. Diameter x Length, Weight
3.1 x 3.8 in., approx. 18.2 oz.
77.4 x 96mm, approx. 515g