EOS 80D Digital SLR Camera Body Only

Focus with Precision

Whether raising your game to SLR level photography or having fun with a feature-rich, versatile SLR you can use pretty much anywhere, the EOS 80D camera is your answer. It features an impressive 45-point all cross-type AF system* that provides high-speed, highly precise AF in virtually any kind of light. To help ensure photographers don't miss their shot, an Intelligent Viewfinder with approximately 100% coverage provides a clear view and comprehensive image data. Improvements like a powerful 24.2 Megapixel (APS-C) CMOS sensor and Dual Pixel CMOS AF for Live View shooting enhance the EOS 80D's performance across the board. Complementing the EOS 80D's advanced operation are built-in wireless connectivity and Full HD 60p movies that can be saved as MP4s for easy sharing. Merging power, precision and operability, the EOS 80D is a dynamic SLR camera for anyone ready to realize their creative vision.

Manufacturer Part Number
1263C004
EAN/UPC
0013803271829,013803271829
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type
Digital, AF/AE single-lens reflex camera with built-in flash

Recording Media
SD, SDHC and SDXC Memory Cards

SD speed class compatibility.
UHS speed class compatibility.
High-speed writing is supported when a UHS-I-compatible SD card is used.
Compatible with Eye-Fi Cards.
Multimedia cards (MMC) cannot be used (card error will be displayed).

Image Format
Approx. 22.5mm x 15.0mm (APS-C)

Compatible Lenses
Canon EF Lenses (including EF-S lenses, excluding EF-M lenses)

Lens Mount
Canon EF Mount

Image Sensor

Type
CMOS Sensor

Pixels
Approx. 24.2 megapixels

Pixel Unit
Approx. 3.72 µm square

Total Pixels
Approx. 25.8 megapixels

Aspect Ratio
3:2 (Horizontal: Vertical)

Color Filter System
RGB primary color filters

Low Pass Filter
Fixed position in front of the image sensor

Dust Deletion Feature
(1) Self Cleaning Sensor Unit

  • Removes dust adhering to the low-pass filter.
  • Self-cleaning can be done automatically when the power is turned on or off. Manual cleaning also possible.

(2) Dust Delete Data acquisition and appending

  • The coordinates of the dust adhering to the low-pass filter are detected by a test shot and appended to subsequent images.
  • The dust coordinate data appended to the image is used by the EOS software to automatically erase the dust spots.

(3) Manual cleaningRecording System

Recording Format
Design Rule for Camera File System 2.0 and EXIF 2.3

Image Format
Still Image: JPEG, RAW (14 bit Canon Original), M-RAW, S-RAW, RAW+JPEG, M-RAW+JPEG, S-RAW+JPEG

Video: MOV (4K Movie: Motion JPEG, Full HD Movie: MPEG4 AVC/H.264*; Audio: Linear PCM), MP4 (Movie: MPEG4 AVC/H.264*; Audio: AAC)
* Variable (averaged) bit rate

File Size
3:2 Aspect Ratio
Large: 24.0 Megapixels (6000 x 4000)
Medium: Approx. 10.6 Megapixels (3984 x 2656)
Small 1: Approx. 5.9 Megapixels (2976 x 1984)
Small 2: Approx. 2.5 Megapixels (1920 x 1280)
Small 3: Approx. 0.35 Megapixels (720 x 480)
RAW: 24.0 Megapixels (6000 x 4000)
mRAW: 13.5 Megapixels (4500 x 3000)
sRAW: 6.0 Megapixels (3000 x 2000)


4:3 Aspect Ratio
Large: Approx. 21.3 Megapixels (5328 x 4000)
Medium: 9.5 Megapixels (3552 x 2664)
Small 1: Approx. 5.3 Megapixels (2656 x 1992)
Small 2: Approx. 2.2 Megapixels (1696 x 1280)
Small 3: Approx. 0.31 Megapixels (640 x 480)
RAW: 24.0 Megapixels (6000 x 4000)
mRAW: 13.5 Megapixels (4500 x 3000)
sRAW: 6.0 Megapixels (3000 x 2000)


16:9 Aspect Ratio
Large: Approx. 20.2 Megapixels (6000 x 3368)
Medium: Approx. 8.9 Megapixels (3984 x 2240)
Small 1: Approx. 5.0 Megapixels (2976 x 1680)
Small 2: Approx. 2.1 Megapixels (1920 x 1080)
Small 3: Approx. 0.29 Megapixels (720 x 408)
RAW: 24.0 Megapixels (6000 x 4000)
mRAW: 13.5 Megapixels (4500 x 3000)
sRAW: 6.0 Megapixels (3000 x 2000)


1:1 Aspect Ratio
Large: Approx. 16.0 Megapixels (4000 x 4000)
Medium: Approx. 7.1 Megapixels (2656 x 2656)
Small 1: Approx. 3.9 Megapixels (1984 x 1984)
Small 2: Approx. 1.6 Megapixels (1280 x 1280)
Small 3: Approx. 0.23 Megapixels (480 x 480)
RAW: 24.0 Megapixels (6000 x 4000)
mRAW: 13.5 Megapixels (4500 x 3000)
sRAW: 6.0 Megapixels (3000 x 2000)


Values of Pixels recorded are rounded off to the nearest 10,000th or 1,000th.
JPEG images are generated in the aspect ratio that was set.
RAW images are generated in [3:2] and the set aspect ratio is appended.

Backup Recording
N/A

File Numbering
The following three types of file numbers can be set:

  • Continuous numbering
  • The numbering of captured images continues even after you replace the card.
  • Auto reset
  • When you replace the card, the numbering will be reset to start from 0001. If the new card already contains images, the numbering will continue from the last recorded image in the card.
  • Manual reset
  • Resets the file number to 0001, and creates a new folder automatically.

Color Space
sRGB, Adobe RGB

Picture Style

  • Auto
  • Standard
  • Portrait
  • Landscape
  • Fine Detail
  • Neutral
  • Faithful
  • Monochrome
  • User Defined 1-3
  • In Basic Zone modes, "Auto" is set automatically.
  • In Creative Zone modes, you can select or set the Picture Style.
  • [Auto] is the default setting for [User Def. 1-3].

White Balance

Settings
Auto, Daylight, Shade, Cloudy*, Tungsten Light, White Fluorescent Light, Flash, Custom, Color Temperature setting
* Effective in twilight and sunset as well.

Auto White Balance
Option between ambience priority and white priority settings

Color Temperature Compensation
Blue/amber bias: ±9 levels
Magenta/green bias: ±9 levels
*Corrected in reference to the current WB mode's color temperature.

Color Temperature Information Transmission
Provided

Viewfinder

Type
Eye-level SLR (with fixed pentaprism)

Coverage

Aspect Ratio: 3:2: Approx. 100% vertically/horizontally
4:3: Approx. 100% vertically
Approx. 97% horizontally
16:9: Approx. 97% vertically
Approx. 100% horizontally
1:1: Approx. 100% vertically
Approx. 96% horizontally

Magnification
Approx. 0.95x (with 50mm lens at infinity, -1m-1) / 28.3° angle of view

Eye Point
Approx. 22mm (at -1m-1 from eyepiece lens center)

Dioptric Adjustment Correction
-3.0 to +1.0 m-1 (diopter)

Focusing Screen
Fixed

Viewfinder Information

  • AF area selection mode
  • AF point information
  • Area AF frame
  • Spot metering circle
  • Electronic level
  • Grid display
  • Aspect line (4:3, 16:9, 1:1)
  • Flicker detection
  • Warning symbol

You can set whether to display or hide [Electronic level], [Grid display] and [Flicker detection].

Depth Of Field Preview
Provided

Autofocus

Type
TTL secondary image-forming phase-difference detection system with AF-dedicated CMOS sensor

AF Points

Up to 45 points (Cross-type AF points: Max. 45)

AF Point and Focusing Pattern: Number of AF Points (Max.)
Dual cross-type AF points at f/2.8 and f/5.6: 1
Cross-type AF points at f/5.6: 45
Focusing at f/8: 27
(Cross-type AF point 9)

The number of AF points, cross-type AF points and dual cross-type AF points vary depending on the lens used.
Note that, with aspect ratio of 1:1, the maximum number of AF points becomes 35. (Each left and right end line of AF points in total of ten are not usable.)

AF Working Range

One-shot AF, room temperature, ISO 100
(Based on Canon’s testing standards and environment)

AF Point: Brightness
One center AF point focusing at f/2.8: EV -3 to 18
One center AF point focusing at f/5.6: EV -1 to 18
Peripheral AF points focusing at f/5.6: EV -0.5 to 18

Focusing Modes

  • Autofocus
  • One-Shot AF
  • Predictive Al Servo AF (Al Servo AF III+)
  • AI Focus AF
    • Switches between One-Shot AF and AI Servo AF automatically.
  • Manual focus

AF Point Selection

  • Manual Selection: 1 pt AF
  • The checkmark cannot be removed from this option.
  • Manual Selection of Zone: Zone AF
  • All AF points divided into nine focusing zones.
  • Manual Selection of Zone: Large Zone AF
  • All AF points divided into three focusing zones
  • uto Selection: 45 point AF

Selected AF Point Display


: During AF Point Selection: When Shooting is Ready: During Metering: When Focus is Achieved
(1)
Selected AF Point(s)
(Always displayed): All displayed: Selected AF point: Selected AF point: Focused AF point
(2)
All AF Points
(Always displayed): All displayed: All displayed: All displayed: All displayed
+
Focused AF point
(3)
Selected AF Point(s)
(Before AF and when focused): All displayed: Selected AF point: Not displayed: Focused AF point
(4)
Selected AF Point(s)
(Displayed when focused): All displayed: Not displayed: Not displayed: Focused AF point
(5)
Not displayed: All displayed: Not displayed: Not displayed: Not displayed

AF Assist Beam
Intermittent firing of built-in flash

Effective range:
Center: Approx. 13.1 ft. / 4.0m
Periphery: Approx. 11.5 ft. / 3.5m


With an EOS-dedicated Speedlite attached, the Speedlite's AF-assist beam is emitted instead.

Exposure Control

Metering Modes
63-zone (18 x 12) metering with approx. 7,560-pixel RGB+IR metering sensor and TTL full-aperture. The following metering modes selectable:
(1) Evaluative metering (linked to all AF points)
(2) Partial metering on the center part of the viewfinder (approx. 6.0% of viewfinder)
(3) Spot metering (approx. 3.8% of viewfinder)
(4) Center-weighted average metering

Metering Range
EV 1-20 (room temperature, ISO 100, with evaluative metering)

Exposure Control Systems
Creative Zone

  • Program AE (Shiftable)
  • Shutter-priority AE
  • Aperture-priority AE
  • Manual exposure
  • Bulb
  • Custom shooting mode C1 or C2

Basic Zone

  • Scene Intelligent Auto (Program AE/non-shiftable)
  • Flash Off
  • Creative Auto
  • Special Scene
  • Food
  • Kids
  • Candlelight
  • Night Portrait
  • Handheld Night Scene
  • HDR Backlight Control
  • Portrait
  • Landscape
  • Close-up
  • Sports
  • Creative Filters
  • Grainy B/W
  • Soft Focus
  • Fish-eye Effect
  • Toy Camera Effect
  • Miniature Effect
  • Water Painting Effect
  • HDR Art Standard
  • HDR Art Vivid
  • HDR Art Bold
  • HDR Art Embossed

ISO Speed Range

Manual settings

Normal ISO Speeds: ISO 100–16000 (in 1/3-stop)
Expanded ISO Speeds: ISO 25600 (equivalent)

For [Highlight tone priority], the settable ISO speed range will be ISO 200–16000.

Auto settings

Shooting Mode: ISO Settings
No Flash: With Flash
Scene Intelligent Auto, Flash Off, Creative Auto, Creative Filters: ISO 100–6400: ISO 400*1, 2 (Excluding Scene Intelligent Auto, Creative Auto, SCN: Kids, Night Portrait, Handheld Night Scene; and Creative Filters: Grainy B/W, Soft Focus, Fish-eye Effect, Toy Camera Effect, Miniature Effect and Water Painting Effect)
SCN: Food, Kids, Candlelight, Night Portrait, HDR Backlight Control, Portrait, Close-up, Sports:

Handheld Night Scene: ISO 100–12800
Landscape: ISO 100–1600
P, Tv, Av, M: ISO 100–16000*1
With bulb exposures: ISO 400*1

*1 Depends on the set minimum and maximum ISO speeds.
*2 1) If fill-flash results in overexposure, the minimum ISO speed will be as low as ISO 100.
  2) In the SCN: Food, Candlelight, Portrait, Landscape, Close-up, Sports or P mode, if you use bounce flash with an external Speedlite, the ISO speed is set automatically within ISO 400–1600 to match the brightness.

Exposure Compensation
Manual: ±5 stops in 1/3- or 1/2-stop increments
AEB: ±3 stops in 1/3- or 1/2-stop increments
* Indicated up to ±3 stops on the LCD panel and in the viewfinder.

AE Lock

  • Auto AE lock
  • In the One-Shot AF mode with evaluative metering, AE lock takes effect when focus is achieved.
  • Manual AE lock
  • With AE lock button in P, Av, Tv and M modes. (AE lock is updated each time you press the button.)
  • Enabled in all metering modes.

Shutter

Type
Vertical-travel, mechanical, focal-plane shutter with all speeds electronically-controlled

Shutter Speeds
1/8000 to 30 sec., bulb (Total shutter speed range. Available range varies by shooting mode.) X-sync at 1/250 sec.

  • Shutter speed's control range can be set.

Shutter Release
Soft-touch electromagnetic release

Self Timer
10-sec. delay, 2-sec. delay

Shutter Lag Time
1. During SW-1 ON, time lag between SW-2 ON and start of exposure: Approx. 0.06 sec.
2. Time lag between simultaneous SW-1/SW-2 ON and start of exposure: Approx. 0.14 sec.
* Shutter-release time lag may become longer during silent shooting, and Live View shooting.

Built in Flash

Type
Auto pop-up, retractable, built-in flash at the pentamirror

Flash Metering System
E-TTL II autoflash with all EX Series Speedlites

Guide Number
Approx. 39.4 ft./12m (at ISO 100)Up to approx. 17mm focal length (equivalent to approx. 28mm in 135 format)

Flash Coverage
Up to approx. 17mm focal length (equivalent to approx. 28mm in 135 format)

FE Lock
Provided

Flash Exposure Compensation
±3 stops in 1/3- or 1/2-stop increments

External Speedlite

EOS Dedicated Speedlite
E-TTL II autoflash with all EX Series Speedlites

Zooming to Match Focal Length
Provided

Flash Metering
E-TTL II autoflash

Flash Exposure Compensation
±3 stops in 1/3- or 1/2-stop increments

FE Lock
Provided

External Flash Settings

  • External flash control
  • Flash firing
  • E-TTL II Flash metering
  • Flash mode
  • Radio transmission wireless flash shooting
  • Optical transmission wireless flash shooting
  • Zoom
  • Sync setting
  • Flash exposure compensation
  • FEB
  • Clear settings
  • Flash Custom Function setting

Drive System

Drive Modes

  • Single shooting
  • High-speed continuous shooting
  • Low-speed continuous shooting
  • Silent single shooting
  • Silent continuous shooting
  • 10-sec. self-timer/remote control
  • 2-sec. self-timer/remote control

Continuous Shooting Speed
High-speed continuous shooting: Max. approx. 7.0 fps
* With 1/500 sec. or faster shutter speed, maximum aperture (varies depending on the lens), Anti-flicker shooting set to Disable, with a fully-charged Battery Pack LP-E6N and at room temperature (73°F/23°C).
* With the AF mode set to One-Shot AF and the Image Stabilizer turned off when using the following lenses: EF 300mm f/4L IS USM, EF 28-135mm f/3.5-5.6

Low-speed continuous shooting: Max. approx. 3.0 fps
Silent continuous shooting: Max. approx. 3.0 fps

Live View Functions

Shooting Modes
Still photo and video recording

Focusing

  • Dual Pixel CMOS AF
  • Dual Pixel CMOS AF is possible with all EF lenses.
  • Contrast AF is not provided
  • Manual focus
  • Magnify the image by 5x or 10x and focus manually.

Metering Modes

  • Evaluative metering (linked to all AF points)
  • Partial metering (approx. 6.1% of viewfinder)
  • Spot metering (approx. 2.6% of viewfinder)
  • Center-weighted average metering

AE lock possible. The active metering timer can be changed.

Metering Range
EV 0-20 (room temperature, ISO 100, with evaluative metering)

Grid Display

  • 3x3
  • 6x4
  • 3x3+diag

Exposure Simulation
Possible

Silent Shooting
Provided (Mode 1 and Mode 2)

Video Shooting

File Format
MOV:
Movie: MPEG-4 AVC/H.264
*Variable (average) bit rate
Audio: Linear PCM

MP4:
Movie: MPEG-4 AVC/H.264
*Variable (average) bit rate
Audio: AAC

File Size

MOV:

1920 x 1080: 29.97 fps: All-I
23.98 fps: All-I

MP4:

1920 x 1080: 59.94 fps: IPB
29.97 fps: IPB
IPB (Light)
23.98 fps: IPB
1280 x 720: 59.94 fps: IPB
29.97 fps: IPB (Light)

Frame Rates
MOV:
1920 x 1080 (Full HD): 30 fps (29.97 fps) / 24 fps (23.98 fps)

MP4:
1920 x 1080 (Full HD): 60 fps (59.94 fps) / 30 fps (29.97 fps) / 24 fps (23.98 fps)
1280 x 720 (HD): 60 fps (59.94 fps) / 30 fps (29.97 fps)

Continuous Shooting Time

Continuous Shooting Time

MOV

Movie Recording Size: Total Recording Time per Card (Approx.): Movie Bit Rate /
File Size

4GB: 8GB: 16GB: 32GB: 64GB
1920 x 1080:

29.97 fps
23.98 fps

: All-I: 5 min.: 11 min.: 23 min.: 46 min.: 1 hr. 33 min.: 90 Mbps
654MB

MP4

Movie Recording Size: Total Recording Time per Card (Approx.): Movie Bit Rate /
File Size

4GB: 8GB: 16GB: 32GB: 64GB
1920 x 1080:

59.94 fps

: IPB: 8 min.: 17 min.: 35 min.: 1 hr. 10 min.: 2 hr. 21 min.: 60 Mbps
431MB

29.97 fps
23.98 fps

: IPB: 17 min.: 35 min.: 1 hr. 10 min.: 2 hr. 20 min.: 4 hr. 41 min.: 30 Mbps
216MB

29.97 fps

: IPB (Light): 43 min.: 1 hr. 26 min.: 2 hr. 53 min.: 5 hr. 47 min.: 11 hr. 35 min.: 12 Mbps
87MB
1280 x 720:

59.94 fps

: IPB: 20 min.: 40 min.: 1 hr. 21 min.: 2 hr. 41 min.: 5 hr. 24 min.: 26 Mbps
184MB

29.97 fps

: IPB (Light): 2 hr. 5 min.: 4 hr. 10 min.: 8 hr. 20 min.: 16 hr. 41 min.: 33 hr. 22 min.: 4 Mbps
30MB
HDR Movie Shooting
(1920 x 1080)
:

29.97 fps

: IPB: 17 min.: 35 min.: 1 hr. 10 min.: 2 hr. 20 min.: 4 hr. 41 min.: 30 Mbps
216MB

Bit rate indicates video output only, audio is not included.
With MOV and MP4, if the recording time reaches 29 min. 59 sec., the movie shooting stops automatically.
With MOV and MP4, movie shooting does not stop automatically even if the file size reaches 4GB.

Focusing

  • Dual Pixel CMOS AF
    *Contrast AF is not possible.
  • Manual focus

* Magnify the image by 5x or 10x and focus manually (not possible during movie shooting).

Exposure Control

Exposure Control

Shooting Mode: Frame Rate: Shutter Speed (sec.): Aperture: ISO Speed
(Recommended Exposure Index)

Auto Setting: Manual Setting: Auto Setting: Manual Setting: Auto Setting: Manual Setting
Program AE for Movie Shooting in Basic Zone Modes: 29.97, 23.98: 1/4000–1/30:
: Yes:
: ISO 100–12800:

59.94: 1/4000–1/100:
:
:

Program AE for Movie Shooting in Creative Zone Modes: 29.97, 23.98: 1/4000–1/30:
: Yes:
: ISO 100–12800 (H: 25600):

59.94: 1/4000–1/100:
:
:

Manual Exposure for Movie: 29.97:
: 1/4000–1/30:
: Yes: ISO 100–12800 (H: 25600):

59.94:
: 1/4000–1/60:
: ISO 100–12800 (H: 16000, 25600)

Exposure Compensation
±3 stops in 1/3- or 1/2-stop increments
Likewise ±3 stops for still photo shooting.

LCD Monitor

Type
TFT color, liquid-crystal monitor

Monitor Size
Wide 3.0-inch (Screen aspect ratio of 3:2)
Approx. 3.03 in. diagonal (approx. 2.51 in. wide, approx. 1.67 in. high)

Pixels
Approx. 1.04 million dots

Coverage
Approx. 100%
Viewing angle: Approx. 170° vertically and horizontally

Brightness Control
Adjustable to one of seven levels

Interface Languages
25 (English, German, French, Dutch, Danish, Portuguese, Finnish, Italian, Norwegian, Swedish, Spanish, Greek, Russian, Polish, Czech, Hungarian, Romanian, Ukraine, Turkish, Arabic, Thai, Simplified/Traditional Chinese, Korean, Japanese)

Playback

Display Format

Single Image Display:

  • No information display
  • Basic information display
  • Detailed shooting information display
    • Basic shooting information
    • Lens information and RGB histogram
    • White balance
    • Picture Style
    • Color space and noise reduction
    • Lens optical correction
    • GPS information


Index Display:

  • 4-image index
  • 9-image index
  • 36-image index
  • 100-image index

Highlight Alert
With single image display, overexposed highlight areas will blink.

Image Protection and Erase

Protection
Erase protection can be applied or canceled for a single image, all images in a folder or all images in the card.

Erase
Erase a single image, selected images, all images in a folder, all images in a card or erase only unprotected images.

Direct Printing

Compatible Printers
PictBridge-compatible printers (wireless LAN)

Printable Images
RAW and JPEG images compliant to Design rule for Camera File System.
Movies cannot be printed.

DPOF: Digital Print Order Format

DPOF
Compliant to DPOF Version 1.1

Direct Image Transfer

Compatible Images
Not provided

Customization

Custom Functions
26 Custom Functions are settable.

Custom Controls

Functions can be assigned to the following buttons:

  • Shutter button halfway pressing
  • AF-ON button
  • AE lock button
  • Depth-of-field preview button
  • Lens AF stop button
  • SET button
  • Main Dial
  • Quick Control Dial
  • Multi controller

My Menu Registration
Up to six top-tier menu options and Custom Function settings can be registered.
Up to five My Menu tabs can be added.

Interface

USB Terminal
SuperSpeed USB (USB 2.0)

  • For PC communication
  • For GP-E2 connection
  • For Connect Station connection

Video Out Terminal
HDMI Type C (Resolution switches automatically)

  • Video is not displayed unless the video format appropriate for the connected TV set, [NTSC] or [PAL], is set.

Power Source

Battery
Battery Pack LP-E6N (or LP-E6) x1

  • When the battery grip is used, two battery packs (LP-E6N or LP-E6) can be installed. Also usable with six AA/R6 batteries.

Number of Shots

Number of Shots

Mode: Shooting Method: Battery: Temperature: Possible Shots (approx.)
AE Shooting: With Flash (50%)
Camera Body Only: Viewfinder shooting: LP-E6N: At 73°F/23°C: 1390: 960
At 32°F/0°C: 1250: 860
Live View Shooting: LP-E6N: At 73°F/23°C: 340: 300
At 32°F/0°C: 310: 270
With Battery Grip: Viewfinder shooting: LP-E6N x2: At 73°F/23°C: 2780: 1920
At 32°F/0°C: 2500: 1720
AA/LR6 Alkaline Batteries: At 73°F/23°C: 560: 400
At 32°F/0°C: 140: 110
AA/HR6 Ni-MH Batteries: At 73°F/23°C: 1600: 1490
At 32°F/0°C: 1520: 1050
Live View Shooting: LP-E6N x2: At 73°F/23°C: 680: 600
At 32°F/0°C: 620: 540
AA/HR6 Ni-MH Batteries: At 73°F/23°C:
:

At 32°F/0°C:
:

The capacity of the Ni-MH battery is 1900 mAh.

Battery Check

Automatic battery check when the power switch is turned ON. Displayed in 6 levels.

  • Battery level displayed on LCD panel and in viewfinder.
  • Displayed in four levels with the battery grip with AA/R6 batteries.

Power Saving
Power turns off after the set time (1, 2, 4, 8, 15 or 30 min.) of non-operation elapses.

Date/Time Battery
Built-in secondary battery

Maintains date/time for about 3 months when fully charged.

  • Recharge time: approx. 8 hr.
    • To become capable to maintain the right date/time for one month after main battery power exhaustion.

Start-up Time
Approx. 0.16 sec. (Based on testing standards)

* Excluding the recognition time for genuineness (genuine Canon battery) at the installation of the battery.

Dimensions and Weight

Dimensions (W x H x D)
Approx. 5.47 x 4.14 x 3.09 in. / 139.0 x 105.2 x 78.5mm

Weight
Approx. 25.75 oz. / 730g (Based on guidelines)
Approx. 22.93 oz. / 650g (Body only; excluding the battery, card, body cap and eye cup)

Operating Environment

Working Temperature Range
32-113°F/0-45°C

Working Humidity Range
85% or less