DirectLight DL2.5 LED Video Wall System

The Planar® DirectLight™ LED Video Wall System is a family of seamless, ultra-fine pitch direct view LED video walls that provide a superior visual experience, and 24x7 reliability tailored to your unique indoor environment.
Planar DirectLight LED video walls incorporate design principles gained from Planar's decades of successful video wall installations and is ideal for the most demanding control room and digital signage applications, providing a uniform and seamless canvas of nearly any size or shape.

Manufacturer Part Number
997-8121-02
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name DL2.5
Planar Part Number 997-8121-00
Pixel Pitch 2.50mm
Resolution (per LED
Display Module) 160x120
Pixel Density (Pixels per
LED Display Module) 19,200
Pixel Density 14,864 per sq. foot/160,000 per sq. meter
Gap Between LED Display
Modules Seamless
Bezel Width None
LED Type Commercial Grade 3-in-1 Black SMD
Pixel Configuration SMD 3-in-1 (1R1G1B)
LED Configuration 1 Red, 1 Green, 1 Blue
LED Surround Planar® MicroGrid ShaderTM, Black
Brightness, Uncalibrated,
Calibrated 1,200, 900, adjustable
Brightness, Uniformity 97%
Software Brightness
Control 100 steps
Viewing Angle, Horizontal +/-80° (90% brightness)
Viewing Angle, Vertical +80°/-75° (80% brightness)
Color Space 97% NTSC
Color Uniformity 97%Colors 16.7 million
Color Temperature,
Adjustable (k) 3,200-9,300, adjustable
Color Processing 16 bits
Contrast Ratio 5,000:1, adjustable
Frame Rate 50, 60 Hz
LED Refresh Rate 6,300 Hz
Power Consumption,
Maximum (watts) 90 per sq. foot/967 per sq. meter
Power Consumption,
Typical (watts) 19 per sq. foot/205 per sq. meter (Typical video content and indoor brightness)
Runtime Duty Cycle 24x7
Lifetime: Typical 100,000 hours to half brightness
Acoustic noise Fanless Operation
Operating
Temperature/Humidity
(degrees F/C, relative
humidity) 14 to 104/-10 to +40, 10-80%
Storage
Temperature/Humidity
(degrees F/C, relative
humidity) -4 to 140/-20 to +60, 10-85%
LED Display Module Size
(W x H x D) 15.7" x 11.8" x 2.63" / 400mm x 300mm x 66.8mm
LED Display Module
Diagonal 19.7"/500mm
LED Display Module area 1.3 sq. feet/0.12 sq. meters
Total Install Depth
Including EasyAlign
Mounting System 3.5"/89mm minimum, 4"/102mm maximum
LED Display Module
Weight 11.5 lbs/5.2 kg
Total Install Weight 15.8 lbs/7.1 kg (LED Display Module and EasyAlign Mount)
Maximum Installed Height Unlimited (LED Display Modules)
Maximum Installed Width Unlimited (LED Display Modules)
Warranty 3 year Advance Exchange with 24x7 customer support. Extendable to 5 years.
Professional Services Design, Configuration, Install and Service available
Adjustable Mount Planar® EasyAlignTM Mounting System included
Mount Configurations (LED
Display Modules width x
height (Total LED Display
Modules)) 2x3 (6), 4x1 (4), 1x3 (3), 1x1 (1)
Environment Indoor
Application FixedIP Rating IP40
Installation, Service Front
LED Display Module
Alignment Adjustment 6-axis Integrated
Standard Mounting
Configurations Fixed, Wall
Optional Mounting
Configurations Floor, Hanging from Truss, Concave, Curved via third parties
Regulation Compliance NRTL, FCC Class A, CE Class A, WEEE, RCM, PSE, REACH, EN60950 and
CISPER22/2010, RoHS
Americans with Disability
Act (ADA) Compliance Yes
Power Supply Type 1U Rack Mount Controller
Redundancy n+1 Redundant Power Supplies (optional)
Line Voltage 100-240 Volts AC, 50/60Hz auto switching
Power Status Diagnostic LEDs
Maximum Distance from
LED Display Module 200 feet/60 meters (max backlight)
Video Input Type HDMI v1.4 with HDCP Compliance
Video Input Resolution
Maximum 1920x1080 @ 50, 60 Hz
Video Signal Extension
Options CAT6 (HDBaseT), Fiber Optic
Maximum Distance from
LED Video Interface HDBaseT 326 feet/100 meters, Multimode fiber 984 feet/300 meters
Video Signal Redundancy Optional
Video Extension
Redundancy Optional
Display Control Planar® DirectLightTM Control Software included
Control Input Type RS232 or Ethernet
UPC 8 10689 00302 1