Laptop SSHD 1TB Hard Drive

Unparalleled Speed. Huge Capacity. Amazing Value.

  • Equipped with both 32GB and 8GB NAND Flash for enhanced performance
  • Boots up and performs like an SSD
  • Capacities of up to 1TB
  • All-in-one design for simplicity and ease of installation
  • Installs and works just like a traditional hard drive in any laptop, PC, Mac or game console, and with any OS and application
  • SATA 6Gb/s with NCQ for interface speed
  • Self-Encrypting Drive (SED) versions available to maximise data protection and minimise the risk of confidential information breaches
  • Backed by a 5-year limited warranty
Best-Fit Applications
  • Thin, thinner and thinnest z-heights
  • Perfect for gaming, creative professional, and high performance settings
  • 9.5mm for all-in-one PCs and larger laptops
  • 7mm for thin and light laptops and high-performance gaming system

Manufacturer Part Number
ST1000LX001
EAN/UPC
0763649044322,763649044322,7636490042874
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package1: Drive Only
Capacity2: 1TB
Interface: SATA 6Gb/s
Spin Speed3: 5400RPM
Areal Density: 705
Encryption4:
Maximum Operating Shock: 350Gs
Storage Type: Solid State Hybrid
Length: 100.35mm
Width: 69.85mm
Height: 9.5mm
Typical Weight: 115g
Annualised Failure Rate (AFR): 0.48%
Operating (drive case, max): 60°C
Average Operating Power: 2.2W