Latitude 15 5000 e5570 Notebook

Built for work. Designed to impress.

Our most secure 15" mainstream business laptop is now thinner, lighter and beautifully designed, so you can work confidently.

Manufacturer Part Number
2R2R3
EAN/UPC
0884116228899,884116228899
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor 

  • Intel® 6th Gen Core™ i7 (6820HQ)
  • Intel® 6th Gen Core™ i5 (6440HQ, 6300U, 6200U)
  • Intel® 6th gen Core™ i3 (6100U)

Operating System

  • Windows 10 Pro 64bit English, French, Spanish
  • Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)

Memory2

  • Up to 16GB3 DDR4 at 2133Mhz - 2 DIMMS

Chipset

  • Integrated with the Processor

    Intel Responsiveness Technologies45
    Intel® Rapid Storage Technology

    Graphics46 
    Intel® HD Graphics 530
    AMD Radeon™ R7 M370

Display

  • 15.6" HD (1366 x 768) Anti-glare (16:9) WLED, 200 nits, Carbon Fiber Reinforced Polymer LCD Back
    15.6" FHD IPS (1920 x 1080) Anti-glare (16:9) WLED, 300 nits, Carbon Fiber Reinforced Polymer LCD Back
    15.6" FHD IPS Touch with Corning® Gorilla® NBT, (1920 x 1080), 270 nits, Carbon Fiber Reinforced Polymer LCD Back

Hard Drive

  • Up to 1000GB3 SATA hard drive
  • Up to 512GB3 X_SATA3SS hard drive
  • Up to 500GB3 SATA hard drive

Optical Drive

  • External Options Only

    Docking4 
    EDocking 
    Dell Wireless Dock (Optional, sold separately, requires optional installed Intel® Tri-Band Wireless-AC 18260 WiGig + Wi-Fi + BT4.18 
    Dell Dock (optional, sold separately) 
    Dell Thunderbolt™ Dock (optional, sold separately)

Security

  • FIPS 140-2 Certified TPM 1.2 
    FIPS 140-2 Certified TPM 2.0 (field upgradable from FIPS 140-2 Certified TPM 1.2) (Early 2016) 
    TCG Certified TPM 1.2 
    TCG Certified TPM 2.0 (Spring 2016) 
    Optional Touch Finger Print Reader, Contacted FIPS 201 Smart Card Reader, Contactless Smart Card Reader/NFC with FIPS 140-2 Level 3 (Spring 2016) Dell Control Vault 2™ 
    Optional FIPS Touch Finger Print Reader, Contacted FIPS 201 Smart Card Reader, Contactless Smart Card Reader/NFC with FIPS 140-2 Level 3 (spring 2016) Dell Control Vault 2™ 
    Optional Contacted FIPS 201 Smart Card Reader with Control Vault 2 FIPS 140-2 Level 3 (Spring 2016) Certification 
    Optional Hardware Crypto Accelerator (HCA) FIPS 140-2 Level 3 Certification 
    Optional Computrace 
    DDP | Security Tools 
    DDP | Protected Workspace (1 year subscription included) 
    Optional DDP | Encryption Software 
    Optional DDP | Endpoint Security Software 
    Lock slot

Multimedia

  • High Quality Speakers 
    Headset/mic combo jack 
    Noise reducing array microphones 
    Optional HD or FHD video webcam. No web cam option

Systems Management

  • Intel® vPro™ Technology (iAMT 9.0) (optional, requires Intel WiFi® Link WLAN and a vPro compatible processor), Dell Client Command Suite available (dell.com/command), Factory Installed Dell Client Command | Update, Factory Installed Dell Command | Power Manager

Dimensions

  • Width: 14.8" / 377.1mm 
    Height (front): 1.0" / 24.6mm 
    Depth: 9.9" / 252.6mm 

    Starting weight: 
    4.61 lbs. / 2.09 kg7

    (4 cell battery, M.2 SSDA, non touch, FHD LCD)

Regulatory

  • Regulatory Model: P48F 
    Regulatory Type: P48F001 
    ENERGY STAR 6.1 
    EPEAT Gold Registered. For specific country participation and rating, please see www.epeat.net 
    BFR/PVC free8 
    TAA configurations available