LX500 Color Label Printer

The LX500 utilizes the latest in high-resolution inkjet technology to print brilliant full-color product labels on-demand!

Manufacturer Part Number
74275
EAN/UPC
0665188742755,665188742755
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print Method: : Inkjet
Print Resolutions: : 4800 x 1200 dpi, 1200 x 1200 dpi, 600 x 600 dpi
Ink Cartridge: : Color (CMY)
Colors:: 16.7 million
Color Matching: : Z-Color™ Color Matching Software
Print Width: : 0.75" (19mm) to 4" (101.6mm)
Print Length:: 0.5" (12.7mm) to 24" (609.6mm)
Media Width:: 1" (25.4mm) to 4.25" (108mm)
Media Types: : Roll-fed pressure-sensitive labels, roll-fed tags, fan-fold labels or tags
Media Sensing: : Moveable see-through sensor for die-cut labels; Reflective for labels and tags with black stripe; Continuous label stock; Preprinted label stock.
Supply Roll: : 5" (127mm) maximum diameter on 2" (50.8mm) core. Core has additional restrictions - see manual.
Ink Level Warning: : Calculates actual number of prints remaining based upon ink usage of graphics being printed (patent-pending)
Indicator Lights: : Power, Ink
Controls:: Pause, Load/Feed, Unload
Operating Systems: : Windows® 7/8/10+ or Mac OS X 10.6 – 10.10+ (coming soon)
Recommended Minimum System:
:

For PC: Pentium® IV computer or better, 512MB RAM, 5GB free hard drive space, USB 2.0 or USB 1.1
For Mac: 700 Mhz G4 or higher with 512MB RAM, 5GB free hard drive space, USB 2.0 or USB 1.1


Label Design Software: : BarTender UltraLite Primera Edition included. Can also be used with most other popular label design and graphics software programs.
Electrical Rating: : 12VDC, 5.0A
Power Requirements:: 100-240VAC, 50/60 Hz, 60 watts
Certifications: : UL, UL-C, CE
Weight: : 7.0 lbs. (3.2 kg)
Dimensions: : 10.4"W x 15.3"D x 7.1"H (closed), 17.4"(open) 264mmW x 389mmD x 180mmH (closed), 442mmH (open)
Options:: Ink Cartridge, Tri-Color #53374
LX500 #74273
LX500c #74275 (w/ cutter)