MultiSync Aluminum Mac Keyboard

Connect 4 Bluetooth Devices Simultaneously

  • Full-sized Mac key layout including full numeric keypad
  • Connect 4 devices at once and quickly switch between the four
  • Works with Bluetooth enabled iPhone, iPad, MacBook and Mac.
  • 4 LED indicators let you know what device you are currently connected to
  • Premium Aluminum finish with Caps Lock and Battery LED indicators

Manufacturer Part Number
K166-1013
EAN/UPC
0814556019825,814556019825
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MPN: K166-1013

UPC: 814556019825

What's Included:

Kanex MultiSync Aluminum Mac Keyboard
Quick Start Guide
2 AAA batteries

Technical Specifications:

Keyboard Layout:: Full Mac Layout, Numeric Keypad
Sync Connectivity:: Four Bluetooth enabled devices
Bluetooth Technology:: Bluetooth 3.0
Finish:: Aluminum
Power:: 2 AAA batteries (included)

Compatibility:
iPad (all models)
iPad Mini (all models)
iPad Air (all models)
iPhone (all models)
Apple TV (2nd and 3rd) Generation
iOS: 5 and above
Mac OS X: Mac OS10.6 and above