NJ5000 5G PoE+ Walljack

The HPE NJ5000 5G PoE+ Walljack is ideal for enterprise organizations that need to add Gigabit network ports without the cost of running more cabling. This fully managed, compact, 5-port Gigabit switch can quickly be installed in a standard wall outlet box.

It also offers an "unmanaged" mode for plug-and-play connectivity. The NJ5000 provides four GbE ports for local connectivity plus one uplink port.

It requires a single Power over Ethernet (PoE) cable drop. One or two ports can be configured to power attached downstream devices such as IP telephones or wireless access ports with PoE.

Features

Simplified Deployment and Reduced Costs

The HPE NJ5000 5G PoE+ Walljack offers a clever, secure way to add more GbE ports in a remote location without the cost and disruption of running new wiring. Quickly upgrade from a single port outlet to four switched GbE ports.

Leverage Power over Ethernet (PoE+) to power the walljack as well as power 1-2 attached PoE capable devices such as IP-based VoIP phones or wireless access points, with no extra electrical wiring required.

It's backed by an Hewlett Packard Enterprise Limited Lifetime Warranty.

Flexibility

The HPE NJ5000 5G PoE+ Walljack can be fully managed right out of the box with the Comware Command Line Interface (CLI).

For plug-and-play ease of use, the NJ5000 can be set to an "unmanaged" mode.

With a streamlined design, the NJ5000 can deployed in a standard wall outlet box, used on the desktop or wall-mounted.

Secure, High-performance for Demanding Environments

The HPE NJ5000 5G PoE+ Walljack brings traffic control and security features to the outside edge of the network with consistent enterprise-grade capabilities and managements as found on other HPE campus networking products.

It protects the network from unauthorized access with 802.1x network login, virtual local area networks (VLANs) and access control lists (ACLs).

The switch includes Spanning Tree, Rapid Spanning Tree and Multiple Spanning Tree functionality for better network performance and resiliency.

Manufacturer Part Number
JH237A
EAN/UPC
0889296076001,889296076001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Differentiator :

  • A compact 5-port managed switch that can be easily installed in a standard wall outlet box. Powered by PoE. Capable of forwarding PoE power on two ports. Also supports unmanaged mode.
Ports :
  • (5) RJ-45 auto-negotiating 10/100/1000 ports
  • Supports a maximum of 5 autosensing 10/100/1000 ports
Memory and processor :
  • SingleCore @ 500 MHz
  • 32 MB flash
  • Packet buffer size: 512 KB
  • 128 MB DDR SODIMM
Latency :
  • 100 Mb Latency: < 40 µs
  • 1000 Mb Latency: < 8 µs
Throughput :
  • up to 7.4 Mpps
Routing/switching capacity :
  • 10 Gbps
Management features :
  • IMC - Intelligent Management Center
  • Command-line interface
  • Web browser
  • SNMP manager
  • IEEE 802.3 Ethernet mib
Dimensions and weight:
Dimensions (W x D x H): 3.39 x 1.38 x 4.72 in (8.6 x 3.5 x 12 cm)
Weight: 0.44 lb (0.2 kg)

What's included:

What's in the box :
  • (1) HP NJ5000 5G PoE+ Walljack, (1) In-wall mounting kit, (1) Documentation package (Quick Start Guide, warranty information, and etc.)
Warranty :
  • Limited Lifetime Warranty: See www.hpe.com/networking/warrantysummary for warranty and support information included with your product purchase.