ASR-920-12SZ-IM Router

The Cisco ASR 920 Series Aggregation Services Router is a family of fixed configuration routers that provides common network architecture to the Service Providers for macro and small cell networks.

This router acts as an access device for mobile backhaul services—macro Cell Site Router (CSR) and Small Cell Router (SCR). As an access device, it provides capabilities like 1GE/10GE, MPLS, H-QoS, Services, GPS clocking, PoE and fit within ETSI 300 mm depth cabinet. It can easily be integrated into the Unified MPLS for Mobile Transport (UMMT) and Fixed Mobile Convergence (FMC) solution.

Cisco ASR 920 Router Features

The router provides 1GE/10GE, MPLS, H-QoS, high availability hardware design, advanced Ethernet Operations, Administration, and Maintenance (OAM), as well as advanced timing support, including satellite timing (GNSS) based clocking, and PoE in one platform.

  • ASR 920-Indoor version [ASR-920-12SZ-IM]—This router has fixed Ethernet interfaces (8x1G copper + 4x1G SFP + 4x10G/1G (dual rate)

Manufacturer Part Number
ASR-920-12SZ-IM
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification ASR-920-12SZ-IM

Dimension Width x Depth x Height: 17.5 x 9.88 x 1.73 inches

Weight:

Total weight: 4.83 kg

Weight of PSU: 0.59 kg

Weight of Fan: 0.33 kg

Rack Unit: One RU

Airflow: Front to back

Cable access: Front cable access

System throughput: 60 Gbps, 95 Mpps

Power Supply Redundant: Yes

AC: Yes

Voltage Range: 85V AC to 264V AC, nominal 100/240 VAC

Frequency Range: 47 Hz to 63 Hz, nominal 50/60 Hz

Maximum Power: 360 W

DC: Yes

Voltage Range: -18 VDC to -32 VDC or -40 VDC to -72 VDC

Nominal Voltage Range: -24 VDC/-48 VDC/-60 VDC

Maximum Power: 375 W

Operating Temperature: –40º C to 70º C

Alarms:
  • 4 alarm dry contact inputs (normally open)
  • LED indicators for critical, major, and minor alarms
Mounting option:
  • Front or rear rail 19 or 23 inches
  • ETSI 300 mm open cabinet
  • Wall mount

Port Configuration: 12x1G and 4x10G/1G ports

Port Numbering:

4x10G SFP+ – Port [12:15]

4x1G SFP – Port [8:11]

8x1G PoE RJ45/Cu ports [0:7]

Combo Ports: Ports 12 to 15 are Dual Rate ports

Copper/1G/10G Port LEDs: Link/Activity/Fault

Temperature Sensors: Four temperature sensors

1PPS/ToD: External ports for 1PPS/TOD

PoE: Provides power over Ethernet

GNSS: Connects to the external GPS