LV LED 65 Lumen Metal Spots 4pk Kit

This 4-pack of mini spots is perfect for shining light on plants, address signs, statues and more!

Manufacturer Part Number
95548
EAN/UPC
0062964955482,062964955482
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Assembled Depth (in.): 10.62
Assembled Width (in.): 1.37
Assembled Height (in.): 1.37
Above Ground Height (in.): 4.00
Bulb Type: LED
Bulb Base Type: LED
Bulb Color: 3153K Bright White
Light Brightness: N/A
Wattage: 1.278
Voltage: 12
Lens Type: Glass
Power Source: Low Voltage
Battery Type: N/A
Batteries Included: N/A
Fixture Material: Metal
Color / Finish: Black
Run Time (Fully Charged): N/A
Adjustable Lamp Head: Yes
Mounting Type: Ground
Package: Color Box
Units Per Package: 4