Fast Charge Induction Charger

Compatibility: The wireless Fast Charge feature is compatible with Galaxy Note5, Galaxy S6 edge+ and later models of the Galaxy Note and Galaxy S series. Wireless Fast Charge is not compatible with Galaxy S6, Galaxy S6 edge or Galaxy S6 active. Those devices will charge at regular speed. Universal wireless charging support for all Qi-enabled devices. Charging your device wirelessly may require the addition of a wireless charging cover (sold separately).

Take your wireless charging experience to the next level with the Fast Charge Wireless Charging Stand. Available in black sapphire or white, the new wireless charging stand allows you to charge your compatible Galaxy device up to 1.4x faster than standard wireless charging transmitters. Using Samsung’s Fast Charge technology, the stand can transfer a faster charge to the device when used with the included Fast Charge wall charger. The Fast Charge Wireless Charging Stand is closing the gap in speed between wireless and wired charging! The stand is also backwards compatible for any Qi-enabled device so you can charge those devices wirelessly at standard speeds.

Fast Charge Support

Galaxy Note5, Galaxy S6 edge+ and later models of the Galaxy Note and Galaxy S series are compatible with wireless Fast Charge technology. Other devices will charge at standard wireless charging speeds.

Wireless Charging Convenience

Say goodbye to tangled wires and lost charging cables. The Samsung Wireless Charging Stand utilizes Qi Inductive Charging Technology that eliminates the need to fumble with charging cables each time you want to charge your device. Perfect for at home or the office, the dedicated charging stand is always at the ready, providing wireless power whenever you set your device on the stand. The stand was designed to allow you to still use your device while charging, propping it up so you can navigate music, review notifications and answer calls without having to interrupt charging.

Easy To Use

The Samsung Wireless Charging Stand is easy to set up and use. First, connect the charging stand to your device’s charging cable and then place your phone on the stand. For optimal performance, your device should be placed in the center of the stand. The built-in LED indicator light will alert you if the device is not properly aligned and when a good charge alignment is acquired. A spare Samsung Fast Charge wall charger is included with the stand. If a non-Samsung or Samsung charger below 2A is used, you may damage the charging stand.

One Charger, Many Devices

The Samsung Wireless Charging Stand is Qi certified by the Wireless Power Consortium (WPC) and is compatible with all Qi-enabled devices, including from Samsung: Galaxy S 5, Galaxy S 4, Galaxy Note 4, Galaxy Note Edge and Galaxy Note 3 (these Galaxy smartphones require Wireless Charging Battery Covers, sold separately) as well as the Galaxy S6, Galaxy S6 active, Galaxy S6 edge, Galaxy Note 5, Galaxy S6 edge+, Galaxy S7, and Galaxy S7 edge which do not require additional charging battery doors. The Fast Charge feature is compatible with only Galaxy Note5, Galaxy S6 edge+, Galaxy S7, and Galaxy S7 edge

Manufacturer Part Number
EP-NG930TWUGUS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color

Black Sapphire

Compatibility

Galaxy S7, Galaxy S7 edge, GS6 edge, GS6, GS6 edge+, Note5

Included in Box

Fast Charge Wireless Charging Stand
Fast Charge Wall Charger
User Manual