WiMAX 1.8 GHz is Designed to Cover Frequencies from 1.8 to 1.83GHz

The WiMAX 1.8 GHz antenna features the following:

  • Low profile
  • Wall mount, pipe mount
  • Indoor and outdoors
  • Panel mounted type N female connector
  • Adjustable mounting brackets for outdoor installations

Manufacturer Part Number
ANT-1.8-PNL-OUT-N=
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

RF Specifications
 
Frequency: 1.8 to 1.83 GHz
VSWR: < 1.5
Nominal gain: 16 +/- 1 dBi
3 dB horizontal beamwidth: 22’
3 dB vertical beamwidth: 22’
F/B ratio total power: > 20 dB
Polarization: Dual linear (vertical and horizontal) or slant +/- 45 degrees
Nominal impedance: 50 ohms
Radiation pattern: Directional
 
Mechanical Specifications
 


Type: Directional panel
Polarization: Dual linear
Mount style: Wall or pipe mount (adjustable mount included)
Environment: Outdoor
Termination: N female (x2)
Antenna size: 14.5 x 14.5 x 1.75 in. (36.8 x 36.8 x 4.4 cm)
Weight: 3.5 lbs (1.6 kg)
Temperature range (operating): -40 to 185-degrees F (-40 to 85-degrees C)
Maximum input power: 20 Watts
Radome material: UL94-V0 ASA radome
Material substance compliance: ROHS compliant