Wireless A/V for HDMI Devices

Always start a meeting or class on time with the Wireless A/V for HDMI devices kit. This plug and play system allows A/V signals from a laptop, tablet, or Blu-ray player to wirelessly connect to an HDMI projector or HDTV located up to 100 feet away.
Straightforward install
There is no need for cables to be run under the floor, through the ceiling, or up a wall. Mount the receiver near the display, the transmitter near the presenter, and make the connections for HDMI and power. This do it yourself solution includes all the components required for the setup and does not require an experienced A/V installer.
Simplified operation
Plug an HDMI cable into your laptop, that’s it. This kit offers true plug and play operation, allowing any presenter to step up and start a meeting with no lost time. There is no software to install or update, so there is no need to request permissions from IT or wait for drivers to download.
Effortless huddle space connectivity
Just bring your own device to the huddle space and plug in. This simple, one connection solution allows for quick transition from one user to another – encouraging productivity, inspiration, and teamwork while presenting ideas. Any room can be retrofitted to be a huddle space, as the secure wireless transmission of A/V signal does not require new cables or existing cable infrastructure.
De-cluttered conference room
Set up a conference room without limitations using this wireless system. The display does not have to be limited to where wire runs have been located. Place the display anywhere within 100 feet of the transmitter to achieve the optimal setup for any conference room.
Trouble free classroom setup
Setting up A/V equipment in a classroom often requires running cables in wall or plenum space, this type of install requires specially rated cables and professional installation. With the Wireless AV for HDMI solution there is no need to run these costly wires. The straightforward installation takes almost no time to setup and the simplified operation ensures all staff members can use it without training.

Manufacturer Part Number
29329
EAN/UPC
0757120293293,757120293293
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Color :: Black
UPC :: 757120293293
Warranty :: 3 Years
Vendor :: C2G
Weight :: 1.207 LB

WiFi Specifications
• WiFi Standard: 1T2R (1x2) - (IEEE 802.11n WLAN
• Frequency Range: 2.4GHz / 5GHz
• Channel Bandwidth: 20MHz / 40MHz (5G only)
• RF Power: Output—10dBm max / Receive level—10dBm min
• Distance: Max—30m line of sight (no walls)
• Normal—10-15ft
• Transmission Delay: Max 0.5 sec Latency
• Antenna Diversity: Single Antenna for WiFi
Electrical Specifications
• Media Processor: H.264 compressing
• Video Format: MPEG-2/H.264/VC-1/AVS/MPEG4
• Audio Format: MP1/2/3 / AC3 / AAC LC / HE-AAC
• Resolution: Max 1080p/20Hz or 1080i/60Hz
• Wireless: Wireless Display WiDi
Transmitter Physical Specifications
• Connections: HDMI Type A 19 pin Female, Micro USB-B Female
• Dimensions: 83 x 13.6 x 85mm
Receiver Physical Specifications
• Connections: HDMI Type A 19 pin Female, Micro USB-B Female
• Dimensions: 83.2 x 15 x 52mm