Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Monitoring:
- Current - Local
- Digital RMS Current Meter +/- 2% Accuracy with Full Scale 60Hz sine wave input
Monitoring Level 1: Aggregate - Total Unit Monitoring
Quantity Of Inputs: 1
Voltage: 230V
Current: 32A
VA per Input (Load Capacity): 7.3kW
Frequency: 50/60 Hz
Over Current Protection: (2) 16A Single Pole Magnetic Breakers
Switch: Breaker/Switch Combination
Power Cable Wire Gauge: 4mm² H07RN-F
Power Cable Length: 3m
Plug Type: IEC60309 2P + E, 32A, 250V, Splashproof IP44
Receptacle/Socket Type #1: IEC C13
Quantity on Face #1: 24
Quantity per Breaker #1: 12
Style #1: Banks of 2
Maximum Output per Receptacle/Socket #1: 10A per receptacle bank
Voltage per Receptacle/Socket #1: 230V
Continuous Operating Temperature Range: 10-45C / 50-113F
Heavy Steel - Powder Coat Finish: Black
Configuration: 66in / 1682mm Vertical Rackmount
GE Vertical Mounting Bracket: Yes
Toolless Mounting Hardware - Center to Center Spacing: 1556 mm and 1645 mm
Product Warranty: Three Year
Certification/Agency Approvals: CE Marked
Certification/Agency Approvals: Complies with EN 55022 and EN 55024
Certification/Agency Approvals: RCM Mark (EMC Only)
Certification/Agency Approvals: RoHS Compliant
Chassis Dimensions (LxWxD): 1682mm x 50mm x 50mm
Doghouse (D): 37mm
Shipped Weight: 13lbs (5.9kg)