VivoMini VC65R-G039M Desktop Computer

The all-around high-performance mini PC

Compact mini PC dimensions and staggering performance, that's what you get with ASUS VivoMini VC65R. Whether you're using it at home or at the office, VivoMini VC65R towers over the competition thanks to a versatile modular design that gives you a selection of storage and optical drive configurations for improved data performance, productivity, and entertainment options. VivoMini VC65R is the world's smallest mini PC that can house up to four 2.5-inch storage drives. With a desktop-grade 6th-generation Intel® Core™ processor, VivoMini VC65R has the power to handle a wide range of computing tasks. It has built-in RAID support, making it ideal for a NAS or mini server system. An embedded power adapter allows for a space-saving design, so it can be placed horizontally or vertically to offer you better placement options.

Desktop-grade 6th-gen Intel® Core™ processor

VivoMini VC65R features the latest 6th-generation Intel® Core™ T Series processor to give you the performance required to run processor-hungry applications.

Stunning graphics via DisplayPort, HDMI, or VGA

VivoMini VC65R gives you ultra-realistic 4K UHD visuals. It's ideal for a home theater set-up, allowing you to browse the web, view photos from your SD card, or watch movies in stunning clarity. You can connect VivoMini VC65R to several displays for more onscreen desktop space;you can even extend a single window across multiple displays. It works with any monitor, HDMI-equipped TV, or projector to give you a multitude of display options.

Full connectivity

VivoMini VC65R has full connecDvity features including six USB 3.0 ports, a 4-in-1 card reader, an audio-output jack, as well as HDMI, DisplayPort++, VGA, and COM ports. It has the latest 802.11ac Wi-Fi, and a Kensington lock for added security.

Stylish and compact easy-upgrade design

With its compact 2-liter chassis and a Zen-inspired spun-metal finish, the elegant VivoMini VC65R is ideal for any living space. An innovative embedded power adapter design helps save space, so you can place it vertically or horizontally for more placement options — you can even VESA mount it on a wall or on the back of a monitor. VivoMini VC65 has an easy-access slide-open chassis to make upgrading effortless. A barebones model is available too, so you can specify the operating system, memory card, or storage options to meet your needs.

Wireless entertainment at your fingertips


802.11ac Wi-Fi, together with the exclusive ASUS Media Streamer and Remote Go! apps, let you stream content or control VivoMini remotely. VivoMini VC65R comes with 100GB of ASUS WebStorage free for one year, so you can safely store and access your files in the cloud.

An energy-efficient mini PC that's as quiet as a library

VivoMini VC65R keeps the environment in mind, and delivers incredible energy efficiency – drawing as little as 15W at idle. This means you can leave VC65R on overnight to download software updates or back-up files, all without racking up electricity bills. It also operates in remarkable silence – generating just 21dB of noise at idle. And it doesn't get much noisier at full load either – at just 35dB, that's as quiet as a library.

Manufacturer Part Number
VC65R-G039M
EAN/UPC
0889349352892,889349352892
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • ASUS VivoMini VC65R-G039M Intel i5-6400T Ultra-Compact Mini Barebone PC

  • Operating System
    No OS

    CPU
    Intel® 6th generation Core™ i5-6400T Processor

    Chipset
    Intel® H170

    Graphic
    Intel® HD Integrated Graphics

    Memory
    Up to 16 GB Dual Channel, DDR3L at 1600MHz (2 x SO-DIMM)

    Storage
    2.5" Up to 1TB Hard Drive / 2.5" Up to 128GB SSD / 2.5" Up to 128GB SSD + 2.5" Up to 1TB HDD / or 2.5" Up to 1TB HDD + 2.5" Up to 1TB HDD

    Wireless Data Network
    802.11 a/b/g/n/ac , Bluetooth V4.0

    LAN
    10/100/1000/Gigabits Mbps

    Side I/O Ports
    1 x 4 -in-1 Card Reader

    Front I/O Ports
    2 x USB 3.0

    Back I/O Ports
    4 x USB 3.0
    1 x HDMI-Out
    1 x VGA(D-Sub)-Out
    1 x RJ45 LAN
    1 x COM Port(Serial Port)
    1 x Kensington Lock
    1 x Display
    1 x Power input
    2 x Audio Jack(s) (Mic in/Headphone out)

    Card Reader
    4-in-1: SD/SDHC/SDXC/MMC

    Power Supply
    90 W Power adapter (embedded)

    Dimensions
    197.5 x 196.3 x 49.3 ~61.9 mm (WxDxH)

    Weight
    4.85 lb

This item has

  • ASUS VivoMini VC65R-G039M Intel i5-6400T Ultra-Compact Mini Barebone PC

  • +
    * User Manual
    * Power Adapter

Warranty

  • Warranty : 1 years