ThinkPad X1 Tablet Productivity Module

ThinkPad X1 Tablet, the best 2-in-1 for Business with Modular Accessories. Get more features and functions. Easy installation and setup. Extend more Ports, battery and Keyboard with Productivity module and Thin Keyboard together. ThinkPad X1 Tablet Productivity module is a modular accessory for X1 tablet to extend below ports and features:

1. Full HDMI interface 1
2. Onelink+ Port 1
3. USB 3.0 Type A 1
4. 2Cell battery for additional 5 hours

Manufacturer Part Number
4X50L08495
EAN/UPC
0190151892002,190151892002
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Part number

4X50L08495

Ship Group

ThinkPad X1 Tablet Productivity Module Warranty poster

Agency Approvals & Certifications

BSMI,CB,CE,KCC (Korea),UL(American),NOM (Mexico),FCC,VCCI

Maximum Operating Humidity

95

Maximum Operating Humidity Units

%

Minimum Operating Humidity

8

Minimum Operating Humidity Units

%

Maximum Operating Temperature

35

Maximum Operating Temperature Units

C

Minimum Operating Temperature

5

Minimum Operating Temperature Units

C

Depth Metric

290

Depth

290mm

Depth Metric Units

mm

Depth (US)

11.42in

Height Metric

23

Height

23mm

Height Metric Units

mm

Height (US)

0.91in

Max Operating Humidity + Units

95%

Min Operating Humidity + Units

8%

Max Operating Temperature + Units

35C

Min Operating Temperature + Units

5C

Weight US

0.57

Weight US Units

lbs

Weight Metric

0.26

Weight Metric Units

Kg

Width Metric

52

Width

52mm

Width Metric Units

mm

Width (US)

2.05in

Warranty Period

One Year

Warranty Type

1 Year - CRU