Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Processor/graphics options:
o t620: AMD G-Series GX-415GA SOC: 1.5 GHz quad-core APU; Radeon HD 8330E graphics
AMD G-Series GX-217GA SOC: 1.65 GHz dual-core APU; Radeon HD 8280E graphics
o t620 PLUS: AMD G-Series GX-420CA SOC: 2.0 GHz quad-core APU; Radeon HD 8400E graphics
- DDR3L SDRAM system memory; two SODIMM slots; up to 16 GB supported
- Solid state flash memory storage; mSATA and M.2 form factors
- Active thermal management technology monitors component operating temperatures, throttles SOC operation if appropriate, and prevents unit thermal shutdown
- 2 x digital DisplayPort 1.2 video outputs supporting up to 2560 X 1600; optional 1 x analog VGA output for legacy monitors
- HP t620 PLUS can be configured to support quad video displays with an AMD FirePro 2270 dual head discrete video card; when combined with on-board DisplayPort video outputs this configuration provides up to 4 digital video outputs
- Network connection supported via an integrated Gigabit Ethernet NIC. An optional Fiber Fast Ethernet NIC or Fiber Gigabit NIC is available as well as optional Wi-Fi adapters including antennas integrated internally in the chassis.
NOTE: Fiber optic and Wi-Fi NIC options cannot be supported together
- USB ports: 2 x SuperSpeed USB 3.0 and 2 x Hi-Speed USB 2.0 on front, 2 x Hi-Speed USB 2.0 on rear, and 2 x Hi-Speed USB 2.0 secured inside the chassis.
- Legacy ports (t620): 1 x PS/2 keyboard and PS/2 mouse, and 1 x serial or VGA (factory-configurable port)
- Legacy ports (t620 PLUS): 1 x PS/2 keyboard and PS/2 mouse, 2 x serial, and 1 x parallel
- Integrated PC speaker for basic audio playback; 3.5 mm audio ports on front and rear supporting headphones, microphones and external speaker systems
- Security features: TCG certified TPM chipset 1 , BIOS designed to address NIST SP 800-147 guidelines, cable lock slot, and power cord retention clip to prevent accidental disconnects, rear port cover & case intrusion detection options; 2 internal USB 2.0 ports for securing USB flash drives and dongles
- t620 PLUS expansion: Low profile PCI Express x4 (physically x16) expansion slot (not available with quad-head configuration)
- ENERGY STAR® certified and EPEAT® Gold registered in the United States (except for some models with quad-head video or Fiber NIC networking options installed). See http://www.epeat.net for registration status in other countries.
- Post-consumer recycled plastics content greater than 25% total unit plastics (by weight)
- Low halogen material content
- All models TAA Compliant (in North America & EMEA) TAA models available in APJ by request