t520 Thin Client

The latest thin client technology at a low price point. 

HP t520 Flexible Thin Client

Get a flexible, reliable desktop experience for your virtual network and knowledge base users with the HP t520 Flexible Thin Client powered by an AMD G-Series SOC processor.

Manufacturer Part Number
W3T88PA#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compact 1.8 liter thin client chassis; easily able to deploy in the horizontal or vertical orientations; integrated VESA 100 mounting system
  • AMD G-Series System-on-Chip; 1.2 GHz dual core APU; AMD Radeon HD GPU
  • DDR3L SODIMM SDRAM system memory; single SODIMM slot; up to 8 GB capacity supported
  • Solid state flash memory storage; up to 64 GB capacities
  • Active thermal management technology monitors internal component operating temperatures – throttles SOC operation if appropriate and prevents unit thermal shutdown
  • Integrated Gigabit Ethernet local area network (LAN) connection; RJ45 port presented on the system rear panel
  • Optional Wi-Fi solutions including Bluetooth
  • Dual DisplayPort 1.2 digital video outputs and a single VGA analog video output.
  • Two (2) SuperSpeed USB 3.0 front access ports and four (4) Hi-Speed USB 2.0 rear access ports. Two of the rear access ports are typically utilized by the keyboard and mouse.
  • Audio system including an internal PC speaker for basic audio playback; 3.5 mm headphone and microphone ports (front access) supporting headphones, headsets and external PC speaker systems
  •  System BIOS designed to address NIST SP 800-147 guidelines
  • ENERGY STAR® certified and EPEAT® Gold registered in the United States. See http://www.epeat.net for registration status in other countries.
  • Post-consumer recycled plastics content greater than 25% total unit plastics (by weight)
  • Low halogen materials
  • All models TAA compliant in the Americas and EMEA; TAA compliant models available in APJ upon special request