Trident Z 16GB DDR4 SDRAM Memory Module

Designed for 6th Gen Intel" Core? processor and Z170 chipset

Newest Generation of Extreme Performance DDR4 is Here!

Building on the strong success of G.SKILL Trident series, Trident Z series represents one of the world's highest performance DDR4 memory designed for the latest 6th generation Intel" Core? processor on the Z170 series chipset. Using only the best-in-class components and featuring dual-color construction aluminum heat-spreaders, Trident Z series is the state-of-the-art DDR4 solution that combines performance and beauty for PC enthusiasts and extreme overclockers to build an ultra-fast PC or achieve new overclocking records.

The New Level of Ultimate Performance

Designed for PC enthusiasts, overclockers, and extreme gamers, the Trident Z series DDR4 is built with specially screened ICs qualified under the legendary G.SKILL selection process, and rigorously tested for reliability, compatibility, and performance across a wide range of Z170 motherboards.

First DDR4 Memory to Reach 4000MHz XMP Speed

With wide range of available specs starting from DDR4-2800MHz all the way up to an extreme frequency of DDR4-4000MHz on first launch, Trident Z provides the fastest overclocking speed the world has ever seen.

Feel the Luxury

Trident Z series maintains the aggressive fin design for highly efficient heat dissipation, while introducing an innovative dual-color heatspreader construction and a luxurious hair-line finish. Look no further for a memory that combines performance and beauty for building a stylish, modern PC!

Up to 64GB Ultra Capacity

No compromises! These extreme speed memory kits not only come in kits of 4GB and 8GB modules, a series of ultra high speed 16GB modules are available in Trident Z series too. Build your dream supercomputer with up to DDR4 64GB (16GBx4) of ultra-capacity at ultra-high frequencies!

Developed for the Ultimate Compatibility and Reliability

All Trident Z DDR4 memory kits are tested with G.SKILL's rigorous validation process on major performance motherboard brands to ensure the best-in-class reliability and compatibility across the widest selection of motherboards.

Power Efficient

Designed with a low voltage of 1.2V~1.35V at DDR4 standard, this lowers the memory voltage requirement by 20% from DDR3 memory kits! Now your system can perform even faster without becoming an expensive appliance heater.

XMP 2.0 Support

Just set and go. Programmed with the latest Intel XMP 2.0 profiles, the only thing between you and extreme performance is a simple setting.

Limited Lifetime Warranty

All G.SKILL memory products come with a limited lifetime warranty and the G.SKILL technical team is always ready to provide consumers with complete technical support via online forum, Facebook, telephone, and email.

Manufacturer Part Number
F4-3200C16D-16GTZ
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Series: Trident Z
  • Memory Type: DDR4
  • Capacity: 16GB (8GBx2)
  • Multi-Channel Kit: Dual Channel Kit
  • Tested Speed: 3200MHz
  • Tested Latency: 16-16-16-36-2N
  • Tested Voltage: 1.35v
  • Registered/Unbuffered: Unbuffered
  • Error Checking: Non-ECC
  • SPD Speed: 2133MHz
  • SPD Voltage: 1.20v
  • Fan lncluded: No
  • Height: 44 mm / 1.73 inch
  • Warranty: Limited Lifetime
  • Features: Intel XMP 2.0 (Extreme Memory Profile) Ready