Ripjaws V 16GB DDR4 SDRAM Memory Module

Feel the Rush of Ripjaws V

As the latest addition to the classic Ripjaws family, Ripjaws V series is the newest dual-channel DDR4 memory designed for maximum compatibility and cutting-edge performance with the 6th generation Intel" Core? processor on the Z170 series chipset. Built with the finest components, tested under the most rigorous conditions, and offered in five color options, Ripjaws V is the perfect choice for building a new performance system or for a simple memory upgrade.

Blazing Fast Transfer Speed

Available in a wide range of frequency options from standard DDR4-2133MHz to a blistering DDR4-3733MHz in dual channels, Ripjaws V lets you enjoy a faster computing experience for gaming, video & image editing, rendering, and data processing.

Rigorously Tested for Compatibility and Reliability

Each and every Ripjaws V DDR4 memory kit is tested with G.SKILL's rigorous validation process on all major performance motherboard brands to ensure the best-in-class reliability and compatibility across the widest selection of motherboards.

Color It Up

Not only is the Ripjaws V designed with a sleek new look, but also available in five different colors: Blazing Red, Steel Blue, Radiant Silver, Gunmetal Gray, and Classic Black. Whether you're a modder seeking matching hues or looking to build a stunning new system, Ripjaws V is a superb selection.

42mm Module Height

Continuing the tradition of aftermarket CPU cooler compatibility, Ripjaws V is designed with a 42mm module height suitable for most oversized CPU heatsinks.

Up to 64GB Ultra High Capacity

Ripjaws V offers various capacity configurations, not only with modules of 4GB and 8GB, but also in ultra-high 16GB capacities for up to 64GB (16GBx4). The possibilities are endless!

Power Efficient

Designed with a low voltage of 1.2V~1.35V at DDR4 standard, this lowers the memory voltage requirement by 20% from DDR3 memory kits! Now your system can perform even faster without becoming an expensive appliance heater.

XMP 2.0 Support

Just set and go. Programmed with the latest Intel XMP 2.0 profiles, the only thing between you and extreme performance is a simple setting.

Limited Lifetime Warranty

All G.SKILL memory products come with a limited lifetime warranty and the G.SKILL technical team is always ready to provide consumers with complete technical support via online forum, Facebook, telephone, and email.

Manufacturer Part Number
F4-2800C15D-16GVSB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Series: Ripjaws V
  • Memory Type: DDR4
  • Capacity: 16GB (8GBx2)
  • Multi-Channel Kit: Dual Channel Kit
  • Tested Speed: 2800MHz
  • Tested Latency: 15-16-16-35-2N
  • Tested Voltage: 1.25v
  • Registered/Unbuffered: Unbuffered
  • Error Checking: Non-ECC
  • SPD Speed: 2133MHz
  • SPD Voltage: 1.20v
  • Fan lncluded: No
  • Height: 42 mm / 1.65 inch
  • Warranty: Limited Lifetime
  • Features: Intel XMP 2.0 (Extreme Memory Profile) Ready