Ripjaws 4 128GB DDR4 SDRAM Memory Module

Ultra-High Performance DDR4 Memory

G.SKILL Ripjaws 4 series performance DDR4 memory is designed for the ultimate performance on DDR4 compatible platforms! Whether you are processing large amounts of data or intense gaming, experience smooth system performance with the newest next-generation PC memory technology. Make Ripjaws 4 the ideal choice for your DDR4 system!

Push Performance to the Extreme

Every single Ripjaws 4 memory kit is prudently tested under G.SKILL's extensive suite of rigorous testing software to ensure and provide the best-in-class performance, compatibility, and stability with the widest range of motherboards.

Faster Transfer Speed

Starting from 2133MHz as standard frequency speed, DDR4 memory delivers higher bandwidth performance than previous DDR memory technology. Enjoy a faster computing experience for gaming, video & image editing, rendering, and other professional applications.

Timeless Classic Stylish Redesign

Confidently knowing your system is a combination of beauty and brawn, Ripjaws 4's new dashingly sleek heat spreader keeps your system cool. Looks isn't everything, but your rig should look great and perform great at the same time. And don't worry; Ripjaws 4 has a module height of 40mm ? the same height as previous Ripjaws family modules ? and is compatible with most CPU heatsinks!

Extreme Speed in Overclocking

G.SKILL always strives to break past limitations. Ripjaws 4 series memory is an overclocking record setter, including the first retail DDR4 memory kits to be available at 3333MHz and the first DDR4 memory to break the DDR4 4GHz in overclocking, reaching an incredible speed of 4004MHz. Whether you are a PC performance seeker or an overclocker, Ripjaws 4 is your best choice.

Power Efficient

Designed with a low voltage of 1.2V~1.35V at DDR4 standard, this lowers the memory voltage requirement by 20% from DDR3 memory kits! Now your system can perform even faster without becoming an expensive appliance heater.

XMP 2.0 Support

Just set and go. Programmed with the latest Intel XMP 2.0 profiles, the only thing between you and extreme performance is a simple setting.

Limited Lifetime Warranty

All G.SKILL memory products come with a limited lifetime warranty and the G.SKILL technical team is always ready to provide consumers with complete technical support via online forum, Facebook, telephone, and email.

Manufacturer Part Number
F4-2400C14Q2-128GRK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Series: Ripjaws 4
  • Memory Type: DDR4
  • Capacity: 128GB (16GBx8)
  • Multi-Channel Kit: Quad Channel Kit
  • Tested Speed: 2400MHz
  • Tested Latency: 14-14-14-34-2N
  • Tested Voltage: 1.20v
  • Registered/Unbuffered: Unbuffered
  • Error Checking: Non-ECC
  • SPD Speed: 2133MHz
  • SPD Voltage: 1.20v
  • Fan lncluded: No
  • Height: 40 mm / 1.58 inch
  • Warranty: Limited Lifetime
  • Features: Intel XMP 2.0 (Extreme Memory Profile) Ready