Value 4GB DDR4 SDRAM Memory Module

High Performance DDR4 Memory

G.SKILL DDR4 memory is designed for the ultimate experience on the latest DDR4 platform! Whether you are processing large amounts of data or intense gaming, experience smooth system performance with the newest next-generation PC memory technology! All G.SKILL DDR4 memory kits are tested with extensive suite of testing software to ensure maximum performance and stability.

Ultra Compatibility with the latest DDR4 Systems!

G.SKILL DDR4 memory  kits are validated for compatibility with most DDR4 platforms under a series of rigorous tests in quad channel memory operations. It's guaranteed to provide the best-in-class performance, compatibility, and stability with the widest range of motherboards.

Faster Transfer Speed

Starting from 2133MHz as standard frequency, DDR4 memory delivers much higher bandwidth than previous DDR memory. You can enjoy a faster computing experience for gaming, video & image editing, rendering, and other professional applications.

More Power Efficient

Designed with a low voltage of 1.2V at DDR4 standard, this lowers the memory voltage requirement by 20% from DDR3 memory kits! Now your system can perform even faster without becoming an expensive appliance heater.

Limited Lifetime Warranty

All G.SKILL memory products come with a limited lifetime warranty and the G.SKILL technical team is always ready to provide consumers with complete technical support via online forum, Facebook, telephone, and email.

Manufacturer Part Number
F4-2133C15S-4GNT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Series: Value
  • Memory Type: DDR4
  • Capacity: 4GB (4GBx1)
  • Multi-Channel Kit: Single Channel Kit
  • Tested Speed: 2133MHz
  • Tested Latency: 15-15-15-35-2N
  • Tested Voltage: 1.20v
  • Registered/Unbuffered: Unbuffered
  • Error Checking: Non-ECC
  • SPD Speed: 2133MHz
  • SPD Voltage: 1.20v
  • Fan lncluded: No
  • Height:
  • Warranty: Limited Lifetime