BrydgeMini Keyboard

Beautiful By Design

Precisely engineered out of premium aluminum to create the ultimate typing experience for your iPad mini.

Extraordinarily
Versatile

Flawlessly integrating with the iPad mini 1, 2 or 3, the patented hinge provides a 180o viewing experience that forms the perfect balance between your iPad mini and MacBook.

Small in size,
Big on productivity.

Being productive whether you're in the office or on the go is critical. With an illuminated typing experience we have achieved the perfect balance between being mobile and being productive anytime, anywhere.

Power to go.
For longer.

With up to 3 month's battery life on a single charge, keeping your Brydge for iPad mini powered up and on the go is easy. Simply charge it with the provided
Micro USB cable for as little as an hour and you will have months of productivity ahead of you.

Manufacturer Part Number
BRY5003
EAN/UPC
0019962053313,019962053313
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material: Aluminum
Weight: 300g / .66lb:
Backlit Keys: Yes
Battery Life: 3 months (rechargeable)
Connectivity: Bluetooth 3.0
Warranty: 12 months
Warehouse Locations (Ships From): Los Angeles
London
Vancouver
Hong Kong
Sydney