24 lb Bond with ColorPRO Technology, 3-in Core, 2 pack - 30"x450'

See the ColorPRO Technology difference - See the bright, clear difference. See precise lines with sharp, fine detail. See high-impact graphics with an extended range of colors. HP 24-lb Bond with ColorPRO Technology, 3-in Core is designed for HP PageWide XL printers to deliver professional quality, striking results optimized for high-production environments. HP bond papers with ColorPRO Technology use 13.5% less ink and provide up to 60% more color than standard bond papers without ColorPRO Technology.

  • Print with ease - Keep a brisk pace. HP printing materials are designed together with HP PageWide XL pigment inks and HP PageWide XL printers to provide dependable, quality performance.
  • Increase productivity, lower printing costs - Optimize your everyday printing with the reliable, trouble-free performance of cost-effective HP HP 24-lb Bond with ColorPRO Technology, 3-in Core. Many roll sizes, cut steps from the workflow for higher productivity, and lower costs of printing.

Manufacturer Part Number
V3Q51A
EAN/UPC
0848412017311,848412017311
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Ink technology: Original HP dye- and pigment-based inks including PageWide XL pigment inks
Weight: 90 g/m2 per ISO 536 Test Method, (24 lb)
Thickness: 116 microns/4.6 mil per ISO 534 Test Method
Opacity: 91% per ISO 2471 Test Method
Brightness: 92% per ISO 2470-2 Test Method
Finish: Matte
Operating temperature: 15 to 30° C / 59 to 86° F
Operating humidity: 20 to 80% RH
Dry time: Instant (at 23° C, 50% RH)
Shelf life: 2 years, unopened in original packaging
Storage temperature: 5 to 40° C / 41 to 104° F
Storage humidity: 20 to 80% RH
Recyclability: Recyclable through commonly available recycling programs
Country of origin: Product of United States