Maximize your productivity with the Toshiba Hi-Speed Port Replicator III. Compatible with selected Portégé® and Tecra® laptops, you can quickly and effortlessly connect to your desktop environment in one simple connection.
With its simple one-touch docking connection, the Hi-Speed Port Replicator III eliminates the hassle of connecting multiple cables every time you get back to your desk while providing fast access to your keyboard, mouse, printer, backup drives, etc. Connect up to two additional monitors; with one external monitor through HDMI or DisplayPort; and a second external monitor through DisplayPort, DVI-D, or VGA. Power is also provided through the port replicator to charge the batteries on your laptops while docked. It even supports the extended capacity battery (sold separately on some models).
The Toshiba Hi-Speed Port Replicator III also includes a 120W AC adapter, enabling you to leave the port replicator plugged in at all times while eliminating the need to unplug the AC adapter whenever you undock your notebook.
Note:
Part Information
Part Number: PA5116U-2PRP
Product Name: Toshiba Hi-Speed Port Replicator III+ – 120W
Color: Black
ESUP/MSRP: $199.99
Status: Available from January 2016
Warranty: One (1) Year Standard Limited
O/S: N/A
Compatible with: Portégé A30-C, R30 & Z30; Tecra A40-C, A50-C, Z40 & Z50
Replacement for: PA5116U-1PRP
Security Tag: No
Product Dimensions (w x d x h): 380.9 x 149 x 31.5 mm, 15.0 x 5.9 x 1.2 in, 3.4 x 1.4 x 1.0 in
Product Weight: 750 g or 26.5 oz
UPC: 889661046349
Package Dimensions: 426 x 270 x 96 mm or 16.8 x 10.6 x 3.8 in
Package Weight: 1962 g or 69.2 oz
Package Contents: Hi-Speed Port Replicator III, 120W AC Adapter with power cord, spacer block, support cushion, User’s Manual, Warranty Information