4-Post Rack-Mount Installation Kit for Select Rack-Mount UPS Systems, Side Mount

The 4POSTRAILSM 4-Post Rack-Mount Installation Kit supports heavy UPS systems in your EIA-standard four-post rack. The two L brackets mount to the outside edges of the rack’s vertical mounting rails – the edges facing the side panels – using the rails’ square mounting holes. Attaching the 4POSTRAILSM to the side leaves your front and rear mounting holes free for equipment.

The brackets support up to 250 pounds and are compatible with four-post racks with a mounting depth of 16.5 to 21.5 inches. In addition to UPS systems, the 4POSTRAILSM is compatible with other heavy networking or power protection equipment with a rectangular chassis of 17.5 inches in width. Rack-attachment hardware for square-hole mounting is included.

Manufacturer Part Number
4POSTRAILSM
EAN/UPC
0037332191762,037332191762
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

Accessories Type: Rackmount Kit

PHYSICAL

Shipping Dimensions (hwd / in.): 6.3 x 5.71 x 25.4
Shipping Weight (lbs.): 4.2
Weight Capacity - Stationary (lbs.): 250

WARRANTY

Product Warranty Period (Worldwide): 5-year limited warranty