BRAVIA KDL-48W650D LED-LCD TV

Entertainment for everyone

This is entertainment as it should be. Access a world of movies, TV and apps, and enjoy every moment in picture quality that goes beyond Full HD. All complemented by a rich, dynamic soundtrack.

Manufacturer Part Number
KDL48W650D
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

32" class (31.5" diag) 

KDL-32W600D

W600D Full HD TV

What's In The Box

  • AC Power adapter
  • AC Power Cord
  • Batteries (R03)
  • Mini-plug Video Adapter
  • Operating Instructions
  • Quick Setup Guide
  • Remote Control (RMT-TX102U)
  • Table-Top Stand (Separate, assembly required)

Dimension of TV without Stand (W x H x D)

  • Approx. 28.94 x 17.56 x 2.60 in

Dimension of TV with Stand (W x H x D)

  • Approx. 28.94 x 18.94 x 6.85 in

Stand Width

  • Approx. 21.14 in

Dimension of Package Carton (W x H x D)

  • 32 5/8 x 22 1/8 x 6 1/2 in / 827 x 559 x 163 mm

Weight of TV without Stand

  • 10.8 lb

Weight of TV with Stand

  • 11.46 lb

On/Off Timer

  • YES

HDMI-CEC

  • YES

Parental Control

  • YES

USB Play

  • YES

Multiple Language Display

  • ENG/SPA/FRE

Audio Summary

  • 5 W x2 Audio Power Output

Picture Features Summary

  • 24p True Cinema™
  • Advanced Contrast Enhancer
  • Motionflow XR 240 (native 60Hz)
  • X-Reality™ PRO

Clear Phase Speaker

  • YES

Audio Power Output

  • 5W+5W

Sound modes

  • Standard/Cinema/ Live Football/ Music

S-Master

  • YES

Dolby® Digital / Dolby® Digital Plus / Dolby® Pulse

  • YES

X-Reality™ PRO

  • YES

Picture modes

  • Vivid, Standard, Custom, Photo-Vivid, Photo-Standard, Photo-Custom, Cinema, Game, Graphics, Sports

Wide Mode

  • Full/Normal/Wide Zoom/Zoom

Wide Mode for PC

  • Normal/Full1/Full2 for PC

Auto Wide Mode

  • YES

Motion enhancer (Native Hz)

  • Motionflow XR 240 (native 60Hz)

Panel Refresh Rate

  • 60 Hz

Advanced Contrast Enhancer (ACE)

  • YES

Scene Select

  • Photo/Music/Cinema/Game/Graphics/Sports/Auto

24p True Cinema

  • YES

CineMotion / Film Mode / Cinema Drive

  • YES

Display Features Summary

  • LCD
  • LED backlight (Direct LED)

Display resolution (H x V, pixels)

  • HD Ready (1366 x 768)

LCD

  • YES

Screen Size (measured diagonally)

  • 32" class (31.5" diag.)

Backlight type

  • Direct LED

Screen Size (cm, measured diagonally)

  • 32 in (80 cm)

Aspect Ratio

  • 16 : 9

Viewing Angle (Right / Left)

  • 178 (89/89) degree

Viewing Angle (Up / Down)

  • 178 (89/89) degree

Wireless Features Summary

  • Screen Mirroring
  • Wi-Fi® Direct

Smart TV Apps

  • YES

Screen Mirroring

  • YES

Home Network Feature

  • YES

Wireless LAN Standard

  • Integrated

Apps

  • YES

Wi-Fi® Direct

  • YES

Stand design

  • Black U Slate

VESA Compatibility

  • YES

1080 / 24p (HDMI™ only)

  • YES

480 / 60i

  • YES

480 / 60p

  • YES

720/60p

  • YES

1080 / 60i

  • YES

1080 / 50i

  • YES

1080 / 30p (HDMI™ only)

  • YES

1080 / 60p (HDMI™ /Component)

  • YES

1080 / 50p (HDMI™ /Component)

  • YES

HDMI inputs total

  • 2 (1 Rear/1 Side)

Composite Video Input(s)

  • 1 bottom

  • 1 (Bottom)

Ethernet inputs

  • 1 bottom

USB ports

  • 2 side

Audio/Headphone Output(s)

  • 1 (Side/Hybrid w/HP and Subwoofer Out)

Digital Audio Output(s)

  • 1 rear

Input and Output Terminals

  • AC Power Input (AC Adaptor (Bottom));HDCP 1.4;RF Connection Input (1 Side);Composite Video Input (1Bottom Hybrid w/Component);HDMI™ Connection 2 (1 Rear/1 Side);Digital Audio Output (1 Rear);Analog Audio Input (1 Bottom);Audio Out (1 Side/Hybrid w/HP);Headphone Output (1 Side/Hybrid w/Audio Out);Subwoofer Out (1 Bottom/Hybrid w/HP and Audio Out);Ethernet Connection (1 Bottom);HDMI™ PC Input

Analog

  • YES

Digital

  • YES

Power Consumption (On Mode / Standard)

  • 45 W

Power Consumption (in Standby)

  • 0.50 W

Power Saving Mode/Back Light Off Mode

  • YES

Dynamic Backlight Control

  • YES

Backlight Off Mode

  • YES