X850D 4K HDR with Android TV

Uncover the detail with 4K HDR

4K High Dynamic Range

For the ultimate in picture quality, this TV pairs the brilliance of 4K clarity with the brightness, color, and detail of High Dynamic Range (HDR). Previously hidden areas of dark shadow and sunlight are now full of clarity and detail.

Adding 4K magic into every scene

Our advanced image processing engine performs thousands of adjustments every second to dynamically enhance resolution, color and brightness, taking every scene to the vividness of 4K and beyond.

4K Clarity

Images are sharpened and refined in real time, using advanced noise reduction, detail enhancement and upscaling technology to achieve remarkable clarity.

4K Color

Colors are as rich and vivid as nature’s own thanks to the TRILUMINOS Display and advanced color processing technology.

4K Contrast

Experience more life, more texture and more energy in every scene with brighter highlights, deeper blacks, and more natural tonal gradation.

Made to match your space

Your Sony TV is beautifully designed so we’ve made sure its stunning contours aren’t compromised by cables or clutter. Clever cable management keeps wires hidden as much as possible.

A world of possibilities

Find all the entertainment you can dream of, faster than ever. From movies and TV shows to thousands of apps, Sony's Android TV brings you everything in an instant.

Access everything fast

Find everything you love, whether broadcast or via the Internet, using the content bar or voice search.

Perfectly paired

Send movies and music from your smartphone to your TV with Google Cast™. Use your phone as a remote control.

Thousands of apps

Enjoy a huge range of apps from Google Play™, including YouTube™, Netflix, games and more on the big screen.

Our 2016 Android 4K TVs are recommended by Netflix

Netflix have created an easy way for you to identify TVs with better performance, easier app access, and new features that make for a better smart TV. Netflix Recommended TVs help you enjoy popular shows and movies with a dedicated button and voice control.

TV How-to videos

Got questions about how to set up and use your TV? Or how to connect it to other equipment? Our video tutorials will take you through step by step.

Manufacturer Part Number
XBR85X850D
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

What's In The Box

  • AC Power Cord
  • Batteries (R03)
  • IR Blaster
  • Voice Remote Control(RMF-TX200U)

TV without Table-top Stand (W x H x D)

  • Approx. 75.43 x 43.62 x 2.87 in

TV with Table-top Stand (W x H x D)

  • Approx. 75.43 x 46.49 x 15.79 in

Stand Width

  • Approx. 23.54 in

TV without Table-top Stand

  • 134.92 lb

TV with Table-top Stand

  • 146.39 lb

On / Off Timer

  • YES

BRAVIA Sync

  • YES

Parental Control

  • YES

USB Play

  • YES

Multiple Language Display

  • English / French / Spanish

i-Manual

  • YES

Audio Summary

  • 10W x2 Audio Power Output

Picture Features Summary

  • 24p True Cinema™
  • 4K X-Reality™ PRO
  • Advanced Contrast Enhancer (ACE)
  • HDR (High Dynamic Range)
  • Motionflow XR 960 (native 120 Hz)
  • TRILUMINOS®® Display

HDR (High Dynamic Range)

  • YES

Audio Power Output

  • 10 W+10 W

Sound Mode Settings

  • Standard/Cinema/ Live Football/ Music

S-Master

  • YES

Dolby® Digital / Dolby® Digital Plus / Dolby® Pulse

  • YES

Triluminos Display

  • YES

4K X-Reality™ PRO

  • YES

Picture Mode

  • Vivid, Standard, Custom, Cinema Pro, Cinema Home, Sports, Animation, Photo-Vivid, Photo-Standard, Photo-Custom, Game, Graphics, HDR Video

Wide Mode

  • Full/Normal/Wide Zoom/Zoom

Wide Mode for PC

  • Normal/Full1/Full2 for PC

Auto Wide Mode

  • YES

Motion Enhancer

  • Motionflow XR 960 (native 120 Hz)

Advanced Contrast Enhancer (ACE)

  • YES

CineMotion / Film Mode / Cinema Drive

  • YES

Display Features Summary

  • LCD
  • LED backlight (Edge LED)

Resolution

  • 4K Ultra HD (3840 x 2160)

LCD

  • YES

Screen Size (measured diagonally)

  • 85 in

LED Backlight

  • Edge LED

4K

  • YES

Screen Size

  • 85 in

Aspect Ratio

  • 16 : 9

Viewing Angle (Right / Left)

  • 178 (89/89) degree

Viewing Angle (Up / Down)

  • 178 (89/89) degree

Android TV

  • YES

Wireless Features Summary

  • Screen Mirroring
  • Wi-Fi® Direct

Screen Mirroring

  • YES

TV Side View

  • YES

Home Network Feature

  • YES

Wireless LAN Standard

  • Integrated

Web browser

  • YES (Opera/not pre-Installed)

Wi-Fi® Direct

  • YES

Stand Design

  • Silver Slate

VESA Compatibility

  • YES

Illumination LED

  • YES

3840 x 2160/24p

  • YES

3840 x 2160/30p

  • YES

3840 x 2160/60p

  • YES

4096 x 2160/24p (HDMI 2/3)

  • YES

1080 / 24p (HDMI™ only)

  • YES

480 / 60i

  • YES

480 / 60p

  • YES

720 / 24p (HDMI™ only)

  • YES

720 / 30p (HDMI™ only)

  • YES

720/60p

  • YES

1080 / 60i

  • YES

1080 / 30p (HDMI™ only)

  • YES

1080 / 60p (HDMI™ /Component)

  • YES

HDMI™ Input

  • 4 Side

Composite Video Input

  • 2 (1Rear/1Rear Hybrid w/Component)

Component Video Input

  • 1 rear

RF Connection Input

  • 1 Side

Ethernet Input

  • 1 Side

USB Input

  • 3 Side

Audio Output

  • 1 (Side/Hybrid w/HP and Subwoofer Out)

Digital Audio Output

  • 1 Side

Input and Output Terminals

  • HDCP (2.2, for HDMI 1/2/3/4);AC Power Input (1Rear);RF Connection Input (1 Side);Composite Video Input (2 (1Rear/1Rear Hybrid w/Component));Component Video (Y/Pb/Pr) Input (1 Rear Hybrid);HDMI™ Connection (4(outside1, center3));Analog Audio Input Total (2 Rear);Digital Audio Output (1 Side);Audio Out (1 Side/Hybrid w/HP);Headphone Output (1 Side/Hybrid w/Audio Out);Subwoofer Out (1 Side/Hybrid w/HP and Audio Out);USB (3 port);Ethernet Connection (1 Side);HDMI™ PC Input

Analog

  • YES

Digital

  • YES

Light Sensor

  • YES

Power Saving Modes

  • YES

Backlight Off Mode

  • YES