The 8620 High Performance Ring Scanner provides the capability to read virtually any 1D or 2D barcode in a rugged and ergonomic scanner that mounts on the index finger and interfaces directly with the wrist-mounted Honeywell Wearable Solution.
Incorporating Honeywell’s industry-leading Adaptus™ 6 imaging and decoding technology, the 8620 High Performance Ring Scanner provides fast decode speeds, excellent motion tolerance and improved scanning performance on poor-quality or damaged barcodes.
Years of experience with previous generations of ring scanners have led to multiple design improvements, making this more comfortable and more durable than any past or present ring scanner product. The new soft rubber finger straps are very comfortable and impervious to moisture so that they do not absorb sweat. The finger straps can be quickly interchanged to enable easy cleaning and to allow each operator to have their own straps – not share between shifts.
In addition to providing outstanding reliability, comfort and scanning performance, the 8620 High Performance Ring Scanner also expands the capabilities of the Honeywell Wearable Solution by supporting all versions of the Dolphin™ 75e mobile computer. When used with the 8620 High Performance Ring Scanner, the Honeywell Wearable Solution supports Windows® Embedded Handheld 6.5 on the Dolphin 70e, Android™ 4.4 on the Dolphin 75e and Windows Embedded 8.1 Handheld on the Dolphin 75e. This scanner, used in conjunction with the existing wearable accessories and either the Dolphin 70e or Dolphin 75e mobile computer, gives customers a unique solution to their hands-free computing needs, and delivers cost savings.
The Honeywell Wearable Solution provides better ergonomics and hygiene through its larger screen, more flexible keypad and watchband-style armband than conventional wearables, all based on a general-purpose device that does not lock the customer into a dedicated device that serves only one purpose. It can be supported on most operating systems and development environments.
Note:
MECHANICAL
Dimensions: 50 mm x 30 mm x 30 mm (2.0 in x 1.2 in x 1.2 in)
Weight: 71 g (2.5 oz)
ENVIRONMENTAL
Operating Temperature: -20°C to 50°C (-4°F to 122°F)
Storage Temperature: -25°C to 70°C (-13°F to 158°F)
Humidity: 5% to 95% relative humidity (noncondensing)
Drop: Designed to withstand 30 (1.2 m [5 ft]) drops to concrete, all axes
Tumble: Exceeds 1,000 (0.5 m) tumbles per IEC 60068-2-32 specification
ESD: ± 20 KV Air and ± 15 KV Contact
Environmental Sealing: Independently certified to meet IP54 standards for moisture and particle intrusion
Light Levels: 0 to 100,000 lux (9,290 footcandles)
SCAN PERFORMANCE
Scan Pattern: Area Image (838 x 640 pixel array)
Motion Tolerance: Up to 580 cm/s (19.7 in/s) for 13 mil UPC at optimal focus
Scan Angle: Horizontal: ± 21.4˚ ± 1.2°; Vertical: ± 16.5˚ ± 0.8°
Symbol Contrast: 20% minimum reflectance difference
Pitch, Skew, Tilt: 45˚, 60˚, 180°
Decode Capability: All standard 1D, 2D and PDF 417 symbologies