V223 21.5-inch Monitor

Easily multi-task across your documents and e-mail with the HP V223 21.5-inch Monitor, a budget-friendly display that’s just right for everyday business.

Business-class presentation features

Enjoy crisp, clear views with Full HD 1920 x 1080 resolution and 5 ms response time on an ample 21.5-inch diagonal screen.

Create an efficient, smart setup

Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display for an integrated, affordable workspace that’s perfect for small spaces. Or, use the integrated VESA mount to place the display on a wall or stand.

Easy connectivity

Get legacy compatibility with a VGA connector, or use DVI to connect to your newer technology.

Designed with the environment in mind

Reduce power consumption and help lower your costs with an intelligent, energy-efficient design that is ENERGY STAR® certified and EPEAT® Silver registered. The display also includes mercury-free display backlights and arsenic-free display glass.

Featuring

Get comfortable

  • Customize your display’s position with adjustable tilt settings and viewing angles.

World-class support

  • Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection, select optional HP Care Packs.

Manufacturer Part Number
V5G70AA#ABA
EAN/UPC
0889899003725,889899003725
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display specifications
Display size (diagonal)
21.5"
Panel active area
18.76 X 10.55 in
Aspect ratio
16:9
Native resolution
1920 x 1080 @ 60Hz
Resolutions supported
1920 x 1080
1680 x 1050
1600 x 900
1440 x 900
1280 x 1024
1280 x 800
1280 x 720
1024 x 768
800 x 600
640 x 480
Pixel pitch
0.248 mm
Brightness
200 cd/m² 
Contrast ratio
600:1 static
5000000:1 dynamic 
View angle
90° horizontal
65° vertical
Response time
5 ms on/off  
Tilt and swivel angle
Tilt: -5 to +20°
Display features
Anti-glare
Plug and Play
Language selection
On-screen controls
LED Backlights
User programmable
Physical security
Security lock-ready (lock is sold separately)

Connectivity
Input connector
1 VGA
1 DVI-D (with HDCP support)

Dimensions and weight
Weight
7.28 lb (3.3 kg)
(With stand)
Product dimensions without stand (W x D x H)
20.05 x 1.79 x 12.52 in (50.92 x 4.54 x 31.81 cm)
Product dimensions with stand (W x D x H)
20.04 x 8.15 x 15.35 in (50.92 x 20.7 x 38.98 cm)

Power and operating requirements
Power
Input voltage: 100 to 240 VAC
Power consumption
25 W (maximum)
15 W (typical)
0.5 W (standby)
Operating temperature range
41 to 95°F
(5 to 35°C)
Operating humidity range
20 to 80% RH
Environmental
Mercury-free display backlights
Arsenic-free display glass
Low halogen  

Certification and compliance
CE
CB
KC/KCC
NOM
PSB
ICES
TUV-S
CCC
CEL
CECP
SEPA
EPA
ISC
VCCI
FCC
ETL
TUV-GS
TUV
MEPS
BSMI
EAC
ISO 9241-307
SmartWay Transport Partnership - NA only

What's included
What's in the box
Monitor
VGA cable
AC power cable
Printed documentation