V194 18.5-inch Monitor

Get quality presentation features at a price point that doesn’t break the bank with the HP V194 18.5-inch Monitor, a sleek, thin-profile monitor in a compact, space-saving screen size with an unbelievably low price point.

Business-class presentation features

Enjoy crisp, clear views of your documents and e-mail with 1366 x 768 resolution, 5M:1 dynamic contrast ratio, and 5 ms response time on an 18.5-inch diagonal screen. Quickly and easily connect to your devices with a VGA input.

Create an efficient, smart setup

Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display for an integrated, affordable workspace that’s perfect for small spaces. Or, use the integrated VESA mount to place the display on a wall or stand.

Designed with the environment in mind

Reduce power consumption and help lower your costs with an intelligent, energy-efficient design that is ENERGY STAR® certified and EPEAT® Silver registered. The display also includes mercury-free display backlights and arsenic-free display glass.

Featuring

Get comfortable

  • Customize your display’s position with adjustable tilt settings and viewing angles.

World-class support

  • Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection, select optional HP Care Packs.

Manufacturer Part Number
V5E94A6#ABA
EAN/UPC
0889899000847,889899000847
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display specifications
Display size (diagonal)
46.99 cm (18.5")
Panel active area
16.13 X 9
Aspect ratio
16:9
Native resolution
1366 x 768 @ 60 Hz
Resolutions supported
1366 x 768
1280 x 720
1024 x 768
800 x 600
720 x 400
640 x 480
Pixel pitch
0.3 mm
Brightness
200 cd/m² 
Contrast ratio
600:1 static
5000000:1 dynamic 
View angle
90° horizontal
65° vertical
Response time
5 ms on/off 
Tilt and swivel angle
Tilt: -5 to +22°
Display features
Anti-glare
Plug and Play
User programmable
Language selection
On-screen controls
LED Backlights
Physical security
Security lock-ready (lock is sold separately)

Connectivity
Input connector
1 VGA

Dimensions and weight
Weight
5.73 lb (2.6 kg)
(With stand)
Product dimensions without stand (W x D x H)
17.38 x 1.79 x 10.94 in (44.14 x 4.54 x 27.77 cm)
(Without stand)
Product dimensions with stand (W x D x H)
17.38 x 8.59 x 13.33 in (44.14 x 21.81 x 33.86 cm)

Power and operating requirements
Power
Input voltage: 100 to 240 VAC
Power consumption
17 W (maximum)
15 W (typical)
0.5 W (standby)
Operating temperature range
45 to 95°F
(5 to 35°C)
Operating humidity range
20 to 80% RH
Environmental
Mercury-free display backlights
Arsenic-free display glass

Certification and compliance
CE
CB
KC
KCC
NOM
PSB
ICES
TUV-S
CCC
CEL
CECP
SEPA
EPA
ISC
VCCI
FCC
ETL
TUV-GS
TUV
VCCI
Taiwan BSMI
SmartWay Transport Partnership - NA only

What's included
What's in the box
Monitor
AC power cord
VGA cable