ETS-N30R-HE Cooling Fan/Heatsink

The small ENERMAX ETS-N30-II tower cooler is designed for compact PC systems. It comes with a strong 9cm PWM fan with wide RPM range for best possible adaption to different system requirements. Furthermore, ENERMAX applies the proven air stream techniques Vortex Generator Flow (VGF, patented) and Vacuum Effect Flow (VEF). That way, the ETS-N30II reaches a cooling capacity of up to 150W TDP. Due to the asymmetric heat pipe array and the universal Intel® and AMD® bracket, the small ENERMAX cooler offers best possible RAM compatibility and supports all latest CPU sockets.

Manufacturer Part Number
ETS-N30R-HE
EAN/UPC
0816163008445,816163008445,4713157722119
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Models: ETS-N30R-HE
Compatible Sockets: 

  • Intel® LGA 775/1150/1151/1155/1156/1366/2011/2011-3 
  • AMD® AM2/AM2+/AM3/AM3+/FM1/FM2/FM2+
Overall Dimensions (mm): L 95 x W 77.5 x H 137.2
Heat Sink Dimensions (mm): L 92 x W 50 x H 137.2
Number / Thickness of Heat Pipes: 3x Ø 6mm
Thermal Design Power (TDP): 150W
Weight (without fan): 300g
Material: Copper Heat Pipes / Aluminium Fins
Thermal Grease: Dow Corning® TC-5121

Fan

Fan Model: High-Efficient 9cm Fan
Fan Dimensions (mm): 92 x 92 x 25
Fan Speed (RPM): 800 - 2,800, 600 - 1,800 (with RPM adapter)
Air Flow (m3/h): 27 - 94.1, 15.9 - 52.3 (with RPM adapter)
Air Flow (CFM): 15.9 - 55.4, 9.3 - 30.8 (with RPM adapter)
Static Pressure (mm-H2O): 0.36 - 4.37, 0.18 - 1.7 (with RPM adapter)
Noise Level (dB(A)): 16 - 28 , 12 - 20 (with RPM adapter)
Rated Voltage (V): 12
LED: no LEDs
Fan connector: 4-pin PWM
Fan Mounting: 1-Clip Bracket

Dealer Information

ETS-N30R-HE

EAN Code: 4713157722119
Cooler w/o Fan - Net Weight: 300g
Product Box - Dimensions: 141 x 96 x 169mm
Product Box - Weight: 630g
Master Carton - Dimensions: 592 x 307 x 373mm
Master Carton - Net Weight: 18kg
Master Carton - Gross Weight: 19.2kg
Master Carton - Pieces: 24