Axiom bi-directional SFP Transceiver Modules are certified 100% compliant in all OEM applications. They are pre-configured with an application specific code to meet the requirement set forth by the router and switch OEMs. Axiom compatible transceivers perform, fit and function identically when compared to “Original” Transceivers. Our transceivers fully comply with the multi-sourcing agreement (MSA) which enables them to work in all MSA compliant platforms. Axiom brand transceivers also function with other brands within the same network.
Original Equipment Manufacturer (OEM)® names may be registered trademarks of the respective OEM, and the OEM has neither authorized nor sponsored the use of its trademark or trade name. All OEM names are used for comparative purposes only.
Note:
Manufacturer: Axiom Memory Solutions
Mode: Single-strand Single-mode Fiber (SMF)
Model: GLC-BX-U-40KI-AX (100% Cisco Compatible)
Data-rate: 1000BASE-BX40-U
Form-factor: SFP
Connector: Simplex LC
Wavelength: TX-1310nm/RX-1490nm
Distance: 40km
Additional: Industrial Operating Temp -40°C to 85°C
Compliant Standards
SFP MSA Compliant
RoHS Compliant
IEEE 802.3z