ThinkStation 8GB DDR4 2133 ECC UDIMM

Adding more memory increases system performance. The Lenovo 4 GB DDR4 2133 MHz ECC UDIMM Memory offers low-power, high-speed operation memory, allowing you to upgrade your system’s performance and enhance its ability to run more programs simultaneously. Test-proven 100% compatibility listed for supported systems.

Manufacturer Part Number
4X70K14184
EAN/UPC
0190151857346,190151857346
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General ThinkStation 8GB DDR4 2133 ECC UDIMM
Part number: 4X70K14184
Ship Group: Memory module Warranty flyer
Capacity: 8
Module Specifications: PC4-17000
Form Factor: UDIMM
Memory Type: DDR4
RAM Speed: 2133
Parity: ECC
Agency Approvals & Certifications: CE
Maximum Operating Temperature: 95
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 133
Depth: 133mm
Depth Metric Units: mm
Depth (US): 5.25in
Height Metric: 3.8
Height: 3.8mm
Height Metric Units: mm
Height (US): 0.15in
Max Operating Temperature + Units: 95C
Min Operating Temperature + Units: 0C
Weight US: 0.06
Weight US Units: lbs
Weight Metric: 0.03
Weight Metric Units: Kg
Width Metric: 30.12
Width: 30.12mm
Width Metric Units: mm
Width (US): 1.19in
Warranty Period: Three Year
Warranty Type: Customer Carry-in or Mail-in Rapid Replacement Service