27" Class 4K UHD IPS LED Monitor (27" Diagonal) 27UD88-W

4K UHD IPS

The clarity and details with 4K Ultra HD resolution will amaze, even up close. With over 99% coverage of the sRGB spectrum this LG monitor is a great solution for professional photographers, graphic designers or anyone looking for highly accurate color.

Color Calibration Pro

Calibration hardware and Color Calibration Pro work together to assure accurate color, while color mode presets adapt to a variety of specific needs.

USB Type-C™

Display 4K video, transfer data and charge a laptop or mobile device, all at the same time using a single cable with USB-C™.

On-Screen Control

On-Screen Control makes it easy to adjust many monitor settings via an on-screen window, with a few easy clicks of your mouse.

Split Screen 2.0

Customize your monitor layout, resizing and displaying multiple windows at once with 14 options including PIP.

4K Dynamic Gaming

Experience clearer and more stable gameplay with 4K UHD resolution and FreeSync technology.

FreeSync 

LG's 21:9 UltraWide monitors with FreeSync³ technology eliminate the tearing and stuttering that have plagued gaming enthusiasts for years.

Game Mode 

Set your game mode optimal gaming conditions.

Black Stabilizer

Keep visibility even in dark scenes. LG's Black Stabilizer sense dark scenes and helps make it brighter so that you can find the enemies hiding and waiting to attack your player in the dark.

Arcline Design

The sleek design of LG premium monitors is accentuated by the new ArcLine stand. The smooth curve of the base provides stability, assuring dependable performance with a touch of elegance.

Manufacturer Part Number
27UD88-W
EAN/UPC
0719192199750,719192199750,8806087600315,8806087593259
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL SPECIFICATIONS
Screen Size Class (diagonal): 27" Class (27" diagonal)
Panel Type: IPS
Color Gamut (CIE1931): SRGB 99%
Color Depth (Number of Colors): 10bit (8bit + A-FRC)
Pixel Pitch (mm): 0.1554mm x 0.1554mm
Response Time: 5ms GTG
Refresh Rate: 60Hz
Aspect Ratio: 16:9
Resolution: 3840 x 2160
Brightness (cd/m2): 350 cd/m2
Contrast Ratio: 5M:1
Viewing Angle: 178 / 178

INPUTS/OUTPUTS
HDMI 2.0: 2
DisplayPort (ver1.2): 1
USB 3.0: 2
USB 3.0 Quick Charge: Yes (x1, PD, DP Alt. Mode, Data), UHD@60Hz

POWER
Type: 140W Adapter
Input: 100~240V, 50/60Hz
Normal On (EPA 6.0): 29W

SPECIAL FEATURES
sRGB: Yes
DDC/CI: Yes
HDCP (2.2): Yes
PBP: Yes
Reader Mode: Yes
Flicker Safe: Yes
Six Axis Control: Yes
Factory Calibrated: Yes
H/W Calibration (True Color Pro): Yes
Plug & Play: Yes
On Screen Control: Yes
SUPER+Resolution: Yes
Black Equalizer: Yes
DAS Mode: Yes
FreeSync: Yes
Marker: Yes
DICOM Mode: Yes

DIMENSIONS/WEIGHT
Without Stand (WxHxD): 24.2" x 1.7" x 14.4"
With Stand (WxHxD): 24.2" x 8.1" x 16.7"
With Stand Weight: 13.3 lbs

CABINET / ACCESSORIES
Power Cord: Yes
USB Type C to C: Yes (1m Cable, PD+DP+Data, UHD@60Hz)
USB Type A to C: Yes (1m Cable, USB Data)
HDMI™: Yes
Display Port: Yes
S/W Install CD: Yes (OnScreen Control)

STANDARD
UL(cUL): Yes
EPEAT Gold: Yes
CB: Yes
FCC-B, CE: Yes
KC: Yes
EPA: Yes
ErP: Yes
ROHS, REACH: Yes
Ultra HD (Europe): Yes
Windows 8: Yes
DisplayPort: Yes
USB-C PD+DP Alt.Mode: Yes
FreeSync: Yes

WARRANTY / UPC
Limited Warranty: 1 Year Parts & Labor
UPC: 719192199750