X-Sight II HD 5-20x Day & Night Rifle Scope

ATN X-Sight II HD 5-20x Day & Night Rifle Scope

The new ATN X-Sight II powered by Obsidian II Core, utilizing HD optics and the first ever HD micro-display turns this Day/Night rifle scope into a true powerhouse. Make your shots at ranges previously undo able with a digital or a night scope.

OBSIDIAN CORE & UI

  • At billion cyсles per second, the ATN Core pushes optics into the 21th century!

  • Utilizing high-resolution sensor with distinct night vision capability.

  • The Obsidian Core is a highly specialized computer that is designed to run a suite of sensors and crunch huge files in a blink of an eye.

  • It is easier than setting up your smartphone and just like your phone offers plenty of customization to make your ATN X-Sight II fit your needs.

SMART SHOOTING SOLUTION

Ballistic calculators were never this easy. No more charts, complex reticles, and calculators. The ATN Obsidian Shooting Solution does it all. Range in with your Smart Range Finder, enter your wind readings and let the Obsidian Core do the rest.Turn through the wind, change your incline angle, adjust distance and instantaneously your point of impact will shift to have the perfect shot every time.

You have more important things to worry about then remembering to press the record button before each kill shot. But boy wouldn’t it be nice to have that video afterwards? Recoil Activated Video (RAV) takes care of all your worries. Just relax and focus on your game and let the Obsidian Core do the heavy lifting.

When you set your video record to RAV, the system buffers everything your scope sees. As the trigger is pulled you are left with a full video of what you saw before the shot was taken, the moment of, and as much video after as you care for.

PROFILE MANAGER

Save all the Ballistic and Zeroing-in data in the profile Manager for every weapon that you plan to use the X-Sight on. No worries about resetting everything up every time. Just create a new profile and you are ready to go.

SMART RANGEFINDER

Our Patent Pending Smart Range Finder will make your life easier than ever. With onlytwo clicks and a simple shift of the scope you will be able to range your target. Once ranged in your reticle will automatically adjust its point of impact. No moreguessing, chart memorization or complex calculations.

video recording

Make capturing your experiences in stunning 1080p full HD a regular part of your adventures.
No more missed opportunities for that once in a lifetime moment.

Record videos and take photos to bring your adventures back home to share with friends, family and on social media.

Manufacturer Part Number
DGWSXS520Z
EAN/UPC
0658175112259,658175112259
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Sensor: HD 1080p ATN L130 Sensor
Magnification: 5 - 20 X
Field of View @ 1000 yards: 240 ft
Angle of view: 5 °
Objective lens: 85 mm
Micro display: HD Display
Core: ATN Obsidian II
System Resolution: 160 lp/mm
Adjustment per pixel: 1/8 "
Eye relief: 65 mm
IP rating: Weather resistant
Video Record Resolution: 1080p at 30 fps
Microphone: Yes
On board memory: 4 GB
MicroSD card: From 4 to 64 GB
Micro USB: External Battery Pack
Micro HDMI: Yes
WiFi (Streaming, Gallery & Controls): iOS & Android
Bluetooth: 4.1
GPS (Geotagging, Elevation, etc.): Yes
3D Gyroscope: Yes - GS7
3D Accelerometer: Yes
3D Magnetometer: Yes
E-Barometer: Yes
Smart range finder: Yes
Smart Shooting Solution: Yes
RAV (Recoil Activated Video): Yes
Electronic Compass: Yes
Smooth Zoom: Yes
Reticles: Multiple Patterns & Color Options
Mount: Picatinny, Interchangeable
Battery life (Li-ion): 8 - 12 hours
Battery pack life (16000mah): 22+ hours
Battery type: 4 AA (Lithium Recommended)
Dimensions: 11.36" x 3.5" x 3.45"/289 mm x 90 mm x 88 mm
Weight: 2.55 lbs
Warranty: Two years