Osmo - Quick Release 360° Mic Mount

Designed for the RODE VideoMicro and other compatible microphones of similar size.
The Quick Release 360° Mic Mount is used to quickly and easily attach a microphone to the Osmo. It can be fastened to the Phone Holder and comes with two cold shoe mounts, one of them with a 360 degree swivel.

Manufacturer Part Number
CP.ZM.000307
EAN/UPC
6958265122125
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Dimensions: 24 x 21 x 59 mm
Weight: 22 g