4-Port USB Charging Station, 5V 6A/30W USB Charger Output

Whether you’re at home or in the office, Tripp Lite’s U280-004-UK 4-Port USB Charging Station provides enough ports and power to keep your devices at 100% capacity. No more peering behind furniture to find an available outlet or unplugging one device to charge another. You can charge up to four tablets, cell phones, laptops and other devices at the same time. The U280-004-UK doesn’t require a computer, so you can take it anywhere AC power is available.

The U280-004-UK simultaneously provides up to 5V, 1.5A of power per port at maximum capacity. Each individual port is capable of delivering up to 5V, 2.4A, which is enough for charging even battery-intensive devices like the Apple® iPad®.

To charge your USB devices, simply connect the 1.2-meter power cord’s BS-1363 plug to an AC power outlet, and connect your devices to the available USB ports. The unit protects against overheating, overcurrent and overcharging—in fact, it stops charging as soon as your devices’ batteries are at full capacity. A front LED indicates the unit is turned on and receiving AC power.

Manufacturer Part Number
U280-004
EAN/UPC
0037332192073,037332192073
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
OUTPUT
Charging Ports / Amps
(4) 2.4A
PHYSICAL
Unit Dimensions (hwd / in.)
1.2 x 4.2 x 4.0
Unit Dimensions (hwd / cm)
3.1 x 10.6 x 10.1
Unit Weight (lbs.)
0.46
Unit Weight (kg)
0.21
Color
White
ENVIRONMENTAL
Operating Temperature Range
41°F to 95°F / 5°C to 35°C
Storage Temperature Range
-4°F to 122°F / -20°C to 50°C
Relative Humidity
20% to 80%
WARRANTY
Product Warranty Period (Worldwide)
2-year limited warranty