U344-001-DP-4K Graphic Adapter

The U344-001-DP-4K USB 3.0 SuperSpeed to DisplayPort Dual-Monitor External Video Graphics Card Adapter allows you to connect a UHD 4K x 2K DisplayPort monitor, projector or television to your computer or laptop’s USB 3.0 port, even if your device’s graphics card doesn’t support UHD resolutions.

Ideal for office workstations and on-the-road presentations where using multiple computers isn’t an option, this cable lets you extend video across the primary display to a second display, clone the same video on both displays, or set the new display as the primary. It resumes automatically from hibernation and suspend modes. You can add as many as six total U344-001-DP-4K adapters at a time.

The U344-001-DP-4K supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 30 Hz, as well as 5.1 surround sound audio and video streaming up to 1080p. Using the latest USB 3.0 SuperSpeed standard, it shares data at speeds up to 5 Gbps, which is ten times faster than USB 2.0.

The bus-powered adapter is ready to use right from the box. Just install the driver using the included CD, and connect the unit to your source’s USB port and your display’s DisplayPort cable. Backward compatible with USB 2.0. Features 512 MB DDR2 SDRAM of memory. Compatible with the latest Windows and Mac operating systems, as well as Surface tablets.

Manufacturer Part Number
U344-001-DP-4K
EAN/UPC
0037332192134,037332192134
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OUTPUT

Ouput Amp Capacity: 0.34


PHYSICAL

Unit Dimensions (hwd / in.): 0.4 x 1.0 x 3.2
Unit Weight (lbs.): 0.7
Color: Black


CONNECTIONS

Connector A: USB 3.0 B (MALE)
Connector B: DISPLAYPORT (FEMALE)


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty