N281-02M-BK QSFP+/SFP+ Network Cable

The N281-02M-BK 40 GbE QSFP+ to 10 GbE SFP+ Passive DAC Copper Breakout Cable provides next-generation performance by connecting your 40 GbE QSFP+ system to four 10 GbE SFP+ servers, switches and/or adapters. It’s ideal for connecting active network equipment in data centers, high-end servers and enterprise wiring closets.

This two-meter hot-pluggable cable features zinc die-cast QSFP+ and SFP+ male connectors for superior EMI resistance, minimal insertion loss and low crosstalk for better performance. Ergonomic pull-tab ejectors make connecting to equipment a quick, easy task. Eight-pair wire technology is optimized for bandwidth-intense applications, including 40-Gigabit Ethernet (40GBASE-CR4), 10GBASE-CR4, 6G SAS, Fibre Channel and SONET.

Flexible 30 AWG conductors maintain a smooth high-frequency response (20 GHz). The N281-02M-BK undergoes a rigorous assembly and testing procedure aimed at eliminating unnecessary signal loss. It’s fully compliant with the MSA (Multi-Source Agreement) SFF-8431 and SFF-8436 architecture for guaranteed compatibility with all QSFP and QSFP+ ports. Compatible with SDR, DDR and QDR.

Manufacturer Part Number
N281-02M-BK
EAN/UPC
0037332193100,037332193100
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT:

Cable Length (ft.): 6.56

PHYSICAL:

Color: Black

CONNECTIONS:

Connector A: QSFP+ (MALE)
Connector B: (4) SFP+ (MALE)

CERTIFICATIONS:

Certifications: MSA SFF-8431, MSA SFF-8436, RoHS, REACH

WARRANTY:

Product Warranty Period (Worldwide): Lifetime limited warranty