QSFP28 to QSFP28 100GbE Passive DAC Copper InfiniBand Cable (M/M), 1 m (3 ft)

The N282-01M-28-BK QSFP28 to QSFP28 100GbE Passive DAC Copper InfiniBand Cable provides next-generation performance by combining four 28 Gbps SFP channels into one high-density cable. It’s ideal for connecting active network equipment in data centers, high-end servers and enterprise wiring closets.

This one-meter copper cable integrates a 100G Ethernet-optimized (100 GbE) 38-position “board-as-connector” design with zinc die-cast male QSFP+ connectors for superior EMI resistance, minimal insertion loss and low crosstalk for better performance. Ergonomic pull-tab ejectors make connecting to equipment a quick, easy task. Eight-pair wire technology is optimized for bandwidth-intense applications, including 100-Gigabit Ethernet (100GBASE-CR4), 128G Fibre Channel and EDR 4x InfiniBand.

Flexible 26 AWG conductors maintain a smooth high-frequency response. The N282-01M-28-BK undergoes a rigorous assembly and testing procedure aimed at eliminating unnecessary signal loss. It’s fully compliant with the MSA (Multi-Source Agreement) SFF-8665 architecture for guaranteed compatibility with all QSFP and QSFP+ ports, as well as RoHS and IEEE 802.3bj.

Manufacturer Part Number
N282-01M-28-BK
EAN/UPC
0037332193148,037332193148
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (m): 1


PHYSICAL

Color: Black


CONNECTIONS

Connector A: QSFP+ (MALE)
Connector B: QSFP+ (MALE)


CERTIFICATIONS

Certifications: MSA SFF-8665, IEEE 802.3bj, RoHS, REACH


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty